1N747 alternative parts: 1N747A/TR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | ZENER DIODE | VOLTAGE REGULATOR |
Factory Lead Time: | 8 Weeks | - |
Mount: | Through Hole | - |
Number of Pins: | 2 | - |
Packaging: | Bulk | Reel |
Part Status: | Active | - |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Max Power Dissipation: | 417mW | - |
Element Configuration: | Single | - |
Max Reverse Leakage Current: | 10μA | - |
Zener Voltage: | 3.6V | - |
Radiation Hardening: | Yes | - |
RoHS Status: | Non-RoHS Compliant | - |
Package / Case: | - | DO-204AA, DO-7, Axial |
Mounting Type: | - | Through Hole |
Supplier Device Package: | - | DO-7 (DO-204AA) |
Impedance (Max) (Zzt): | - | 24 Ohms |
Product Status: | - | Active |
Package: | - | Tape & Reel (TR) |
Mfr: | - | Microchip Technology |
Ir - Reverse Current: | - | 3 uA |
Zz - Zener Impedance: | - | 22 Ohms |
Ir - Maximum Reverse Leakage Current: | - | 3 uA |
Pd - Power Dissipation: | - | 0.5 W |
Maximum Operating Temperature: | - | + 175 C |
Unit Weight: | - | 0.005291 oz |
Minimum Operating Temperature: | - | - 65 C |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Mounting Styles: | - | Through Hole |
Manufacturer: | - | Microchip |
Brand: | - | Microchip Technology |
If - Forward Current: | - | 200 mA |
Vz - Zener Voltage: | - | 3.6 V |
RoHS: | - | N |
Voltage Temperature Coefficient: | - | - 0.065 %/C |
Operating Temperature: | - | -65°C ~ 175°C |
Series: | - | - |
Tolerance: | - | ±5% |
Subcategory: | - | Diodes & Rectifiers |
Configuration: | - | Single |
Current - Reverse Leakage @ Vr: | - | 3 μA @ 1 V |
Voltage - Forward (Vf) (Max) @ If: | - | 1.1 V @ 200 mA |
Power - Max: | - | 500 mW |
Voltage - Zener (Nom) (Vz): | - | 3.6 V |
Product Type: | - | Zener Diodes |
Voltage Tolerance: | - | 5 % |
Zener Current: | - | 110 mA |
Vf - Forward Voltage: | - | 1.1 V |
Product Category: | - | Zener Diodes |
Length: | - | 5.08 mm |
Diameter: | - | 2.29 mm |

1N747
Microsemi CorporationUnited States