21SM284-T2 alternative parts: 1SM1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH SNAP ACTION SPDT 5A 115V
SWITCH SNAP ACTION SPDT 5A 250V
Factory Lead Time:
7 Weeks
7 Weeks
Mount:
Chassis Mount, Panel, Screw, Solder
Chassis Mount, Screw, Solder
Mounting Type:
Chassis Mount
Chassis Mount
Housing Material:
Phenolic
Phenolic
Weight:
272g
272g
Actuator Material:
Plastic
-
Contact Materials:
Silver
Gold, Silver
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Tray
Series:
SM
SM
Published:
1995
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
28V
30V
Current Rating (Amps):
5A AC/DC
5A AC/DC
Orientation:
Straight
Straight
Depth:
6.35mm
6.35mm
Current Rating:
5A
5A
Termination Style:
Solder Turret
Solder Lug
Voltage - Rated AC:
115V
250V
Actuator Type:
Round (Pin Plunger)
Round (Pin Plunger)
Circuit:
SPDT
SPDT
Switch Function:
On-Mom
On-Mom
Max Voltage Rating (AC):
115V
250V
Max Current Rating:
5A
5A
Throw Configuration:
SPDT
-
Max Voltage Rating (DC):
30V
-
Mechanical Life:
80,000 Cycles
80,000 Cycles
Contact Current Rating:
5A
5A
Operating Force:
141gf
141gf
Overtravel:
0.005 (0.13mm)
0.005 (0.13mm)
Differential Travel:
0.004 (0.1mm)
0.004 (0.1mm)
Pretravel:
0.030 (0.8mm)
0.030 (0.8mm)
Operating Position:
0.330 (8.4mm)
0.330 (8.4mm)
Release Force:
28gf
28gf
Length:
19.84mm
19.84mm
REACH SVHC:
Unknown
Unknown
RoHS Status:
RoHS Compliant
Non-RoHS Compliant
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Number of Positions:
-
2
HTS Code:
-
8536.50.70.00
Approval Agency:
-
CSA, UL
Contact Current(DC)-Max:
-
5A
Number of Poles:
-
1
Switch Type:
-
SNAP ACTING/LIMIT SWITCH
Contact (DC) Max Rating R Load:
-
5A@30VDC
Actuator Travel:
-
0.89 mm
Pre-Travel-Max:
-
0.76 mm
Height:
-
12.7mm
Lead Free:
-
Lead Free
21SM284-T2

21SM284-T2

(In Stock: 12)

Honeywell Sensing and Productivity Solutions

Qty

Unit Price

Ext Price

  • 1

    $5.824031

    $5.82

  • 10

    $5.494369

    $54.94

  • 100

    $5.183367

    $518.34

  • 500

    $4.889969

    $2,444.98

  • 1000

    $4.613178

    $4,613.18

Minimum: 1 Multiples: 1

Unit Price: $5.824031

Ext Price: $5.82

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity