2N2219A alternative parts: 2N2221AUB/TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 30V 0.8A TO-39
SMALL-SIGNAL BJT
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-205AD, TO-39-3 Metal Can
3-SMD, No Lead
Number of Pins:
3
-
Weight:
4.535924g
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
40V
-
Collector-Emitter Saturation Voltage:
1V
300 mV
Current-Collector (Ic) (Max):
800mA
800 mA
Number of Elements:
1
-
hFEMin:
40
-
Operating Temperature:
175°C TJ
-65°C ~ 200°C (TJ)
Packaging:
Tube
Reel
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
LOW LEAKAGE CURRENT
-
Voltage - Rated DC:
75V
-
Max Power Dissipation:
800mW
-
Terminal Position:
BOTTOM
-
Terminal Form:
WIRE
-
Current Rating:
600mA
-
Frequency:
300MHz
-
Base Part Number:
2N22
-
Pin Count:
3
-
Voltage:
40V
-
Element Configuration:
Single
-
Current:
6A
-
Power Dissipation:
800mW
-
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
300MHz
-
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
40V
-
Max Collector Current:
600mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 150mA 10V
40 @ 150mA, 10V
Current - Collector Cutoff (Max):
100nA ICBO
50nA
Vce Saturation (Max) @ Ib, Ic:
1.6V @ 50mA, 500mA
1V @ 50mA, 500mA
Voltage - Collector Emitter Breakdown (Max):
30V
50 V
Transition Frequency:
300MHz
-
Frequency - Transition:
250MHz
-
Collector Base Voltage (VCBO):
75V
75 V
Emitter Base Voltage (VEBO):
6V
-
VCEsat-Max:
1 V
-
Turn Off Time-Max (toff):
285ns
-
Collector-Base Capacitance-Max:
8pF
-
Diameter:
9.4mm
-
Height:
6.6mm
-
Length:
9.4mm
-
Width:
9.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
UB
Mfr:
-
Microchip Technology
Package:
-
Tape & Reel (TR)
Product Status:
-
Active
Emitter- Base Voltage VEBO:
-
6 V
Pd - Power Dissipation:
-
500 mW
Transistor Polarity:
-
NPN
Maximum Operating Temperature:
-
+ 200 C
DC Collector/Base Gain hfe Min:
-
20 at 500mA, 10 V
Minimum Operating Temperature:
-
- 65 C
Factory Pack QuantityFactory Pack Quantity:
-
1
Mounting Styles:
-
SMD/SMT
Manufacturer:
-
Microchip
Brand:
-
Microchip Technology
Maximum DC Collector Current:
-
800 mA
DC Current Gain hFE Max:
-
150 at 1 mA, 10 V
RoHS:
-
N
Collector- Emitter Voltage VCEO Max:
-
50 V
Series:
-
-
Subcategory:
-
Transistors
Technology:
-
Si
Configuration:
-
Single
Power - Max:
-
500 mW
Product Type:
-
BJTs - Bipolar Transistors
Product Category:
-
Bipolar Transistors - BJT
2N2219A

2N2219A

(In Stock: 6000)

STMicroelectronics