2N2219A alternative parts: 2N2222A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 30V 0.8A TO-39 | TRANS NPN 40V 0.6A TO-18 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-205AD, TO-39-3 Metal Can | TO-206AA, TO-18-3 Metal Can |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 40V | 40V |
Collector-Emitter Saturation Voltage: | 1V | 1V |
Current-Collector (Ic) (Max): | 800mA | - |
Number of Elements: | 1 | 1 |
hFEMin: | 40 | 40 |
Operating Temperature: | 175°C TJ | 175°C TJ |
Packaging: | Tube | Bulk |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Additional Feature: | LOW LEAKAGE CURRENT | LOW LEAKAGE CURRENT |
Voltage - Rated DC: | 75V | 75V |
Max Power Dissipation: | 800mW | 500mW |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | WIRE | WIRE |
Current Rating: | 600mA | 600mA |
Frequency: | 300MHz | 300MHz |
Base Part Number: | 2N22 | 2N22 |
Pin Count: | 3 | 3 |
Voltage: | 40V | - |
Element Configuration: | Single | Single |
Current: | 6A | - |
Power Dissipation: | 800mW | 500mW |
Transistor Application: | SWITCHING | - |
Gain Bandwidth Product: | 300MHz | 300MHz |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 40V | 40V |
Max Collector Current: | 600mA | 600mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 150mA 10V | 100 @ 150mA 10V |
Current - Collector Cutoff (Max): | 100nA ICBO | 10nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 1.6V @ 50mA, 500mA | 1V @ 50mA, 150mA |
Voltage - Collector Emitter Breakdown (Max): | 30V | - |
Transition Frequency: | 300MHz | 300MHz |
Frequency - Transition: | 250MHz | - |
Collector Base Voltage (VCBO): | 75V | 75V |
Emitter Base Voltage (VEBO): | 6V | 6V |
VCEsat-Max: | 1 V | 1 V |
Turn Off Time-Max (toff): | 285ns | 285ns |
Collector-Base Capacitance-Max: | 8pF | 8pF |
Diameter: | 9.4mm | - |
Height: | 6.6mm | 5.3mm |
Length: | 9.4mm | 5.8mm |
Width: | 9.4mm | 5.8mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Contains Lead |
Type: | - | Switch |

2N2219A
(In Stock: 6000)
STMicroelectronicsUnited States