2N2219A alternative parts: 2N2222

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 30V 0.8A TO-39
Bipolar Transistors - BJT NPN Silicon
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
-
Package / Case:
TO-205AD, TO-39-3 Metal Can
TO-18
Number of Pins:
3
-
Weight:
4.535924g
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
40V
30V
Collector-Emitter Saturation Voltage:
1V
1.6V
Current-Collector (Ic) (Max):
800mA
-
Number of Elements:
1
1
hFEMin:
40
35
Operating Temperature:
175°C TJ
-
Packaging:
Tube
-
JESD-609 Code:
e3
e0
Pbfree Code:
yes
no
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Tin/Lead (Sn/Pb)
Additional Feature:
LOW LEAKAGE CURRENT
-
Voltage - Rated DC:
75V
-
Max Power Dissipation:
800mW
-
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
WIRE
WIRE
Current Rating:
600mA
-
Frequency:
300MHz
-
Base Part Number:
2N22
-
Pin Count:
3
3
Voltage:
40V
-
Element Configuration:
Single
Single
Current:
6A
-
Power Dissipation:
800mW
-
Transistor Application:
SWITCHING
SWITCHING
Gain Bandwidth Product:
300MHz
250MHz
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
-
Collector Emitter Voltage (VCEO):
40V
1.6V
Max Collector Current:
600mA
800mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 150mA 10V
-
Current - Collector Cutoff (Max):
100nA ICBO
-
Vce Saturation (Max) @ Ib, Ic:
1.6V @ 50mA, 500mA
-
Voltage - Collector Emitter Breakdown (Max):
30V
-
Transition Frequency:
300MHz
300MHz
Frequency - Transition:
250MHz
250MHz
Collector Base Voltage (VCBO):
75V
60V
Emitter Base Voltage (VEBO):
6V
5V
VCEsat-Max:
1 V
-
Turn Off Time-Max (toff):
285ns
285ns
Collector-Base Capacitance-Max:
8pF
-
Diameter:
9.4mm
-
Height:
6.6mm
-
Length:
9.4mm
-
Width:
9.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
-
Factory Lead Time:
-
8 Weeks
Power Dissipation (Max):
-
500mW
Published:
-
2012
Max Operating Temperature:
-
200°C
Min Operating Temperature:
-
-65°C
HTS Code:
-
8541.21.00.75
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
JESD-30 Code:
-
O-MBCY-W3
Qualification Status:
-
Not Qualified
Polarity:
-
NPN
DC Current Gain-Min (hFE):
-
40
Continuous Collector Current:
-
450mA
2N2219A

2N2219A

(In Stock: 6000)

STMicroelectronics