2N2219A alternative parts: 2N2222

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 30V 0.8A TO-39
Bipolar Transistors - BJT NPN General Purpose
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-205AD, TO-39-3 Metal Can
TO-206AA, TO-18-3 Metal Can
Number of Pins:
3
3
Weight:
4.535924g
-
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
40V
30V
Collector-Emitter Saturation Voltage:
1V
-
Current-Collector (Ic) (Max):
800mA
600mA
Number of Elements:
1
1
hFEMin:
40
35
Operating Temperature:
175°C TJ
175°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
LOW LEAKAGE CURRENT
LOW LEAKAGE CURRENT
Voltage - Rated DC:
75V
30V
Max Power Dissipation:
800mW
500mW
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
WIRE
WIRE
Current Rating:
600mA
800mA
Frequency:
300MHz
250MHz
Base Part Number:
2N22
2N22
Pin Count:
3
3
Voltage:
40V
-
Element Configuration:
Single
Single
Current:
6A
-
Power Dissipation:
800mW
500mW
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
300MHz
250MHz
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
40V
30V
Max Collector Current:
600mA
800mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 150mA 10V
100 @ 150mA 10V
Current - Collector Cutoff (Max):
100nA ICBO
10nA ICBO
Vce Saturation (Max) @ Ib, Ic:
1.6V @ 50mA, 500mA
1.6V @ 50mA, 500mA
Voltage - Collector Emitter Breakdown (Max):
30V
-
Transition Frequency:
300MHz
300MHz
Frequency - Transition:
250MHz
-
Collector Base Voltage (VCBO):
75V
60V
Emitter Base Voltage (VEBO):
6V
5V
VCEsat-Max:
1 V
1 V
Turn Off Time-Max (toff):
285ns
285ns
Collector-Base Capacitance-Max:
8pF
8pF
Diameter:
9.4mm
-
Height:
6.6mm
-
Length:
9.4mm
-
Width:
9.4mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Type:
-
Switch
2N2219A

2N2219A

(In Stock: 6000)

STMicroelectronics