7103SD9V3QE alternative parts: 7103K9V2QE
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SWITCH TOGGLE SPDT 5A 120V | |
Factory Lead Time: | 14 Weeks | 15 Weeks |
Mount: | Brackets, Through Hole | - |
Mounting Type: | Through Hole | - |
Housing Material: | Stainless Steel | - |
Actuator Material: | Brass, Chrome Plated | - |
Contact Materials: | Silver | - |
ElectricalLife: | 40,000 Cycles | - |
Operating Temperature: | -30°C~85°C | - |
Packaging: | Bulk | - |
Series: | 7000 | 7000 |
Published: | 2012 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Termination: | PC Pin | - |
Voltage - Rated DC: | 28V | - |
Current Rating (Amps): | 5A AC/DC | - |
Orientation: | Straight | - |
Current Rating: | 5A | - |
Termination Style: | PC Pin | - |
Voltage - Rated AC: | 120V | - |
Actuator Type: | Standard Round | - |
Circuit: | SPDT | - |
Switch Function: | On-Off-On | - |
Max Voltage Rating (AC): | 250V | - |
Throw Configuration: | SP, SPDT | - |
Illumination: | Non-Illuminated | - |
Max Voltage Rating (DC): | 28V | - |
Illumination Type: | Illuminated, Non-Illuminated | - |
Bushing Thread: | Unthreaded | - |
Features: | Epoxy Sealed Terminals | - |
Actuator Length: | 12.45mm | - |
RoHS Status: | ROHS3 Compliant | - |
Factory Pack QuantityFactory Pack Quantity: | - | 80 |
Manufacturer: | - | C&K Switches |
Illuminated: | - | Non-Illuminated |
Brand: | - | C&K |
RoHS: | - | Details |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | 7103K9V2QE |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | C & K COMPONENTS INC |
Risk Rank: | - | 5.64 |
JESD-609 Code: | - | e4 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Silver (Ag) |
Subcategory: | - | Switches |
Reach Compliance Code: | - | not_compliant |
Switch Type: | - | TOGGLE SWITCH |
Product Type: | - | Toggle Switches |
Illumination Color: | - | - |
Lamp Type: | - | - |
Product Category: | - | Toggle Switches |

7103SD9V3QE
(In Stock: 48)
C&KQty
Unit Price
Ext Price
1
$13.592387
$13.59
10
$12.823007
$128.23
100
$12.097176
$1,209.72
500
$11.412430
$5,706.22
1000
$10.766444
$10,766.44
Minimum: 1 Multiples: 1
Unit Price: $13.592387
Ext Price: $13.59
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity