7103SD9V3QE alternative parts: 7103SYCQE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH TOGGLE SPDT 5A 120V
SWITCH TOGGLE SPDT 5A 120V
Factory Lead Time:
14 Weeks
14 Weeks
Mount:
Brackets, Through Hole
PCB, Panel
Mounting Type:
Through Hole
Panel Mount
Housing Material:
Stainless Steel
Stainless Steel
Actuator Material:
Brass, Chrome Plated
Brass, Chrome Plated
Contact Materials:
Silver
Silver
ElectricalLife:
40,000 Cycles
40,000 Cycles
Operating Temperature:
-30°C~85°C
-30°C~85°C
Packaging:
Bulk
Bulk
Series:
7000
7000
Published:
2012
2012
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
PC Pin
PC Pins
Voltage - Rated DC:
28V
28V
Current Rating (Amps):
5A AC/DC
5A AC/DC
Orientation:
Straight
Straight
Current Rating:
5A
5A
Termination Style:
PC Pin
PC Pin
Voltage - Rated AC:
120V
120V
Actuator Type:
Standard Round
Standard Round
Circuit:
SPDT
SPDT
Switch Function:
On-Off-On
On-Off-On
Max Voltage Rating (AC):
250V
250V
Throw Configuration:
SP, SPDT
-
Illumination:
Non-Illuminated
Non-Illuminated
Max Voltage Rating (DC):
28V
28V
Illumination Type:
Illuminated, Non-Illuminated
Illuminated, Non-Illuminated
Bushing Thread:
Unthreaded
1/4-40
Features:
Epoxy Sealed Terminals
Epoxy Sealed Terminals
Actuator Length:
12.45mm
10.67mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Body Material:
-
Glass, Nylon, Stainless Steel
Number of Positions:
-
3
Depth:
-
6.86mm
Approval Agency:
-
UL
Panel Cutout Dimensions:
-
Circular - 6.35mm Dia
Insulation Resistance:
-
1GOhm
Max Current Rating:
-
5A
Number of Poles:
-
1
Contact Current Rating:
-
5A
Length:
-
12.7mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
7103SD9V3QE

7103SD9V3QE

(In Stock: 48)

C&K

Qty

Unit Price

Ext Price

  • 1

    $13.592387

    $13.59

  • 10

    $12.823007

    $128.23

  • 100

    $12.097176

    $1,209.72

  • 500

    $11.412430

    $5,706.22

  • 1000

    $10.766444

    $10,766.44

Minimum: 1 Multiples: 1

Unit Price: $13.592387

Ext Price: $13.59

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity