7103SD9V3QE alternative parts: 7103SD9V3GE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH TOGGLE SPDT 5A 120V
Toggle Switches
Factory Lead Time:
14 Weeks
-
Mount:
Brackets, Through Hole
Brackets
Mounting Type:
Through Hole
-
Housing Material:
Stainless Steel
Stainless Steel
Actuator Material:
Brass, Chrome Plated
Brass
Contact Materials:
Silver
Silver
ElectricalLife:
40,000 Cycles
40 kcycles
Operating Temperature:
-30°C~85°C
-
Packaging:
Bulk
Bulk
Series:
7000
7000
Published:
2012
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Termination:
PC Pin
PC Pins
Voltage - Rated DC:
28V
-
Current Rating (Amps):
5A AC/DC
-
Orientation:
Straight
Straight
Current Rating:
5A
-
Termination Style:
PC Pin
Solder Pin
Voltage - Rated AC:
120V
-
Actuator Type:
Standard Round
-
Circuit:
SPDT
-
Switch Function:
On-Off-On
ON - OFF - ON
Max Voltage Rating (AC):
250V
250 V
Throw Configuration:
SP, SPDT
SPDT
Illumination:
Non-Illuminated
-
Max Voltage Rating (DC):
28V
28 V
Illumination Type:
Illuminated, Non-Illuminated
-
Bushing Thread:
Unthreaded
-
Features:
Epoxy Sealed Terminals
-
Actuator Length:
12.45mm
12.45 mm
RoHS Status:
ROHS3 Compliant
-
Contact Plating:
-
Gold over Silver
RoHS:
-
Details
Illuminated:
-
Non-Illuminated
Mounting Styles:
-
Through Hole
Bushing Size:
-
0.28 in
Actuator:
-
Toggle
Terminal Seal:
-
Sealed
Life:
-
40000 Cycles
Maximum Operating Temperature:
-
+ 85 C
Minimum Operating Temperature:
-
- 30 C
Factory Pack QuantityFactory Pack Quantity:
-
80
Max Operating Temperature:
-
85 °C
Min Operating Temperature:
-
-30 °C
Insulation Resistance:
-
10 GOhms
Contact Form:
-
SPST
Mounting Angle:
-
Vertical
Radiation Hardening:
-
No
Flammability Rating:
-
UL 94 V-0
7103SD9V3QE

7103SD9V3QE

(In Stock: 48)

C&K

Qty

Unit Price

Ext Price

  • 1

    $13.592387

    $13.59

  • 10

    $12.823007

    $128.23

  • 100

    $12.097176

    $1,209.72

  • 500

    $11.412430

    $5,706.22

  • 1000

    $10.766444

    $10,766.44

Minimum: 1 Multiples: 1

Unit Price: $13.592387

Ext Price: $13.59

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity