74HC245D,653 alternative parts: 74HC245BQ,115

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NEXPERIA - 74HC245D,653 - TRANSCEIVER, OCTAL, 3-STATE O/P, SOIC-20
74HC Series 6 V Surface Mount 3-State Octal Bus Transceiver - DHVQFN-20
Factory Lead Time:
4 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SOIC (0.295, 7.50mm Width)
20-VFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
20
20
Number of Elements:
1
1
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74HC
74HC
Published:
2011
2013
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Additional Feature:
WITH DIRECTION CONTROL
WITH DIRECTION CONTROL
Voltage - Supply:
2V~6V
2V~6V
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
74HC245
74HC245
Pin Count:
20
20
Qualification Status:
Not Qualified
-
Output Type:
3-State
3-State
Supply Voltage-Max (Vsup):
6V
6V
Supply Voltage-Min (Vsup):
2V
2V
Load Capacitance:
50pF
-
Number of Ports:
2
2
Family:
HC/UH
HC/UH
Logic Type:
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Output Polarity:
TRUE
-
Number of Bits per Element:
8
8
Height Seated (Max):
2.65mm
-
Width:
7.5mm
2.5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Terminal Pitch:
-
0.5mm
Operating Supply Voltage:
-
5V
Polarity:
-
Non-Inverting
Propagation Delay:
-
90 ns
Quiescent Current:
-
8μA
Turn On Delay Time:
-
225 ns
Logic Function:
-
Inverting, Transceiver
Direction:
-
Bidirectional
Length:
-
4.5mm
Radiation Hardening:
-
No
74HC245D,653

74HC245D,653

(In Stock: 1436)

Nexperia USA Inc.