74HC245D,653 alternative parts: 74HCT245PW,118
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NEXPERIA - 74HC245D,653 - TRANSCEIVER, OCTAL, 3-STATE O/P, SOIC-20 | IC TXRX NON-INVERT 5.5V 20TSSOP |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-SOIC (0.295, 7.50mm Width) | 20-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 20 | 20 |
Number of Elements: | 1 | 1 |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74HC | 74HCT |
Published: | 2011 | 2013 |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Additional Feature: | WITH DIRECTION CONTROL | WITH DIRECTION CONTROL |
Voltage - Supply: | 2V~6V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | 74HC245 | 74HCT245 |
Pin Count: | 20 | 20 |
Qualification Status: | Not Qualified | - |
Output Type: | 3-State | 3-State |
Supply Voltage-Max (Vsup): | 6V | - |
Supply Voltage-Min (Vsup): | 2V | - |
Load Capacitance: | 50pF | 50pF |
Number of Ports: | 2 | 2 |
Family: | HC/UH | HCT |
Logic Type: | Transceiver, Non-Inverting | Transceiver, Non-Inverting |
Output Polarity: | TRUE | - |
Number of Bits per Element: | 8 | - |
Height Seated (Max): | 2.65mm | - |
Width: | 7.5mm | 4.4mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Gold |
Mount: | - | Surface Mount |
Weight: | - | 190.990737mg |
Terminal Pitch: | - | 0.65mm |
Operating Supply Voltage: | - | 5V |
Polarity: | - | Non-Inverting |
Max Supply Current: | - | 8μA |
Number of Bits: | - | 8 |
Propagation Delay: | - | 22 ns |
Quiescent Current: | - | 8μA |
Turn On Delay Time: | - | 45 ns |
Logic Function: | - | Inverting, Transceiver |
Number of Inputs: | - | 8 |
Direction: | - | Bidirectional |
Length: | - | 6.5mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

74HC245D,653
(In Stock: 1436)
Nexperia USA Inc.United States