74HC245D,653 alternative parts: 74HC245PW,118

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NEXPERIA - 74HC245D,653 - TRANSCEIVER, OCTAL, 3-STATE O/P, SOIC-20
NEXPERIA - 74HC245PW,118 - TRANSCEIVER, 8BIT, 3-STATE, TSSOP-20
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SOIC (0.295, 7.50mm Width)
20-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Number of Pins:
20
20
Number of Elements:
1
1
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74HC
74HC
Published:
2011
2013
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
WITH DIRECTION CONTROL
WITH DIRECTION CONTROL
Voltage - Supply:
2V~6V
2V~6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
74HC245
74HC245
Pin Count:
20
20
Qualification Status:
Not Qualified
Not Qualified
Output Type:
3-State
3-State
Supply Voltage-Max (Vsup):
6V
6V
Supply Voltage-Min (Vsup):
2V
2V
Load Capacitance:
50pF
50pF
Number of Ports:
2
2
Family:
HC/UH
HC/UH
Logic Type:
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Output Polarity:
TRUE
TRUE
Number of Bits per Element:
8
8
Height Seated (Max):
2.65mm
-
Width:
7.5mm
4.4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Terminal Pitch:
-
0.65mm
Length:
-
6.5mm
74HC245D,653

74HC245D,653

(In Stock: 1436)

Nexperia USA Inc.