7M48072002 alternative parts: 7M-48.000MAHJ-T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CRYSTAL 48.0000MHZ 8PF SMD | CRYSTAL 48.000MHZ 18PF SMT |
Factory Lead Time: | 21 Weeks | 21 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 4-SMD, No Lead | 4-SMD, No Lead |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 7M | 7M |
Published: | 2010 | - |
Size / Dimension: | 0.126Lx0.098W 3.20mmx2.50mm | 0.126Lx0.098W 3.20mmx2.50mm |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Type: | MHz Crystal | MHz Crystal |
Terminal Finish: | Gold (Au) - with Nickel (Ni) barrier | - |
Additional Feature: | AT-CUT; TR, 7 INCH | - |
Frequency: | 48MHz | 48MHz |
Frequency Stability: | ±15ppm | ±30ppm |
Physical Dimension: | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | - |
Operating Frequency: | 48MHz | - |
Load Capacitance: | 8pF | 18pF |
Frequency Tolerance: | ±10ppm | - |
Drive Level: | 100 µW | - |
Height: | 787.4μm | - |
Height Seated (Max): | 0.031 0.80mm | 0.031 0.80mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
ESR (Equivalent Series Resistance): | - | 60Ohm |
Operating Mode: | - | Fundamental |

7M48072002
(In Stock: 12)
TXC CorporationUnited States