7M48072002 alternative parts: 7M-48.000MEEI-T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CRYSTAL 48.0000MHZ 8PF SMD | 3.2X2.5 SEAM SEAL MHZ QUARTZ XTA |
Factory Lead Time: | 21 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 4-SMD, No Lead | 4-SMD, No Lead |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C | -20°C ~ 70°C |
Packaging: | Tape & Reel (TR) | - |
Series: | 7M | 7M |
Published: | 2010 | - |
Size / Dimension: | 0.126Lx0.098W 3.20mmx2.50mm | 0.126 L x 0.098 W (3.20mm x 2.50mm) |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Type: | MHz Crystal | MHz Crystal |
Terminal Finish: | Gold (Au) - with Nickel (Ni) barrier | - |
Additional Feature: | AT-CUT; TR, 7 INCH | - |
Frequency: | 48MHz | 48 MHz |
Frequency Stability: | ±15ppm | ±10ppm |
Physical Dimension: | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | - |
Operating Frequency: | 48MHz | - |
Load Capacitance: | 8pF | 16pF |
Frequency Tolerance: | ±10ppm | ±10ppm |
Drive Level: | 100 µW | - |
Height: | 787.4μm | - |
Height Seated (Max): | 0.031 0.80mm | 0.031 (0.80mm) |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Lead Free | - |
Package: | - | Tape & Reel (TR) |
Mfr: | - | TXC CORPORATION |
Product Status: | - | Active |
Factory Pack QuantityFactory Pack Quantity: | - | 3000 |
Manufacturer: | - | TXC Corporation |
Brand: | - | TXC Corporation |
RoHS: | - | Details |
Subcategory: | - | Crystals |
ESR (Equivalent Series Resistance): | - | 50 Ohms |
Operating Mode: | - | Fundamental |
Product Type: | - | Crystals |
Product Category: | - | Crystals |
Ratings: | - | - |

7M48072002
(In Stock: 12)
TXC CorporationUnited States