7M48072002 alternative parts: 7M-48.000MBBK-T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CRYSTAL 48.0000MHZ 8PF SMD
CRYSTAL 48.0000MHZ 20PF SMD
Factory Lead Time:
21 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
4-SMD, No Lead
4-SMD, No Lead
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C
-20°C~70°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
7M
7M
Published:
2010
-
Size / Dimension:
0.126Lx0.098W 3.20mmx2.50mm
0.126Lx0.098W 3.20mmx2.50mm
JESD-609 Code:
e4
-
Pbfree Code:
yes
-
Part Status:
Active
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Type:
MHz Crystal
MHz Crystal
Terminal Finish:
Gold (Au) - with Nickel (Ni) barrier
-
Additional Feature:
AT-CUT; TR, 7 INCH
-
Frequency:
48MHz
48MHz
Frequency Stability:
±15ppm
±50ppm
Physical Dimension:
L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch)
-
Operating Frequency:
48MHz
-
Load Capacitance:
8pF
20pF
Frequency Tolerance:
±10ppm
-
Drive Level:
100 µW
-
Height:
787.4μm
711.2μm
Height Seated (Max):
0.031 0.80mm
0.031 0.80mm
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
-
Number of Pins:
-
4
ESR (Equivalent Series Resistance):
-
60Ohm
Operating Mode:
-
Fundamental
REACH SVHC:
-
No SVHC
7M48072002

7M48072002

(In Stock: 12)

TXC Corporation