AD5592RBRUZ alternative parts: AD5592RBCPZ-1-RL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DAC/ADC 12BIT OCT SPI 16TSSOP | IC DAC/ADC 12BIT OCT SPI 16LFCSP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 3 months ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-TSSOP (0.173, 4.40mm Width) | 16-WFQFN, CSP |
Number of Pins: | 16 | 16 |
Weight: | 172.98879mg | - |
Operating Temperature: | -40°C~105°C | -40°C~105°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 16 | 16 |
Type: | ADC, DAC | ADC, DAC |
Voltage - Supply: | 2.7V~5.5V | 2.7V~5.5V |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.65mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD5592 | AD5592 |
Pin Count: | 16 | 16 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 2.7V | 2.7V |
Interface: | SPI, Serial | - |
Number of Bits: | 12 | - |
Supply Type: | Single | Analog, Digital |
Data Interface: | SPI | SPI |
Sampling Rate: | 400 ksps | 400 ksps |
Settling Time: | 6 μs | 6 μs |
Sampling Rate (Per Second): | 400k | 400k |
Integral Nonlinearity (INL): | 2 LSB | 2 LSB |
Number of Converters: | 9 | - |
Voltage Supply Source: | Single Supply | Single Supply |
Signal to Noise Ratio (SNR): | 81 dB | 81 dB |
Number of ADC Channels: | 8 | - |
Resolution (Bits): | 12 b | 12 b |
Height: | 1.05mm | - |
Length: | 5.1mm | 3mm |
Width: | 4.5mm | 3mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Number of Channels: | - | 8 |
Number of A/D Converters: | - | 1 |

AD5592RBRUZ
(In Stock: 2)
Analog Devices Inc.United States