AD5592RBRUZ alternative parts: AD5592RWBCPZ-1-RL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DAC/ADC 12BIT OCT SPI 16TSSOP | 12-BIT OCTAL I2C DAC/ADC W ON-CH |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 8 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-TSSOP (0.173, 4.40mm Width) | 16-WFQFN, CSP |
Number of Pins: | 16 | - |
Weight: | 172.98879mg | - |
Operating Temperature: | -40°C~105°C | -40°C ~ 125°C |
Packaging: | Tube | MouseReel |
JESD-609 Code: | e3 | - |
Pbfree Code: | no | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 16 | - |
Type: | ADC, DAC | ADC, DAC |
Voltage - Supply: | 2.7V~5.5V | 2.7V ~ 5.5V, 2.7V ~ 5.5V |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 3V | - |
Terminal Pitch: | 0.65mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD5592 | - |
Pin Count: | 16 | - |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 2.7V | - |
Interface: | SPI, Serial | - |
Number of Bits: | 12 | - |
Supply Type: | Single | - |
Data Interface: | SPI | SPI |
Sampling Rate: | 400 ksps | 400 kS/s |
Settling Time: | 6 μs | 6 us |
Sampling Rate (Per Second): | 400k | 350k |
Integral Nonlinearity (INL): | 2 LSB | - |
Number of Converters: | 9 | 16 Converters |
Voltage Supply Source: | Single Supply | Single Supply |
Signal to Noise Ratio (SNR): | 81 dB | - |
Number of ADC Channels: | 8 | 8 Channel |
Resolution (Bits): | 12 b | 12 b |
Height: | 1.05mm | - |
Length: | 5.1mm | - |
Width: | 4.5mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Contains Lead | - |
Supplier Device Package: | - | 16-LFCSP-WQ (3x3) |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Manufacturer: | - | TE Connectivity |
Brand: | - | TE Connectivity / AMP |
Package: | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; |
Mfr: | - | Analog Devices Inc. |
Product Status: | - | Active |
Gain Error: | - | 0.3 % FSR |
Maximum Operating Temperature: | - | + 125 C |
Supply Voltage-Max: | - | 5.5 V |
Minimum Operating Temperature: | - | - 40 C |
Supply Voltage-Min: | - | 2.7 V |
Mounting Styles: | - | SMD/SMT |
Interface Type: | - | SPI |
Number of ADCs: | - | 8 ADC |
SNR - Signal to Noise Ratio: | - | 69 dB |
DNL - Differential Nonlinearity: | - | 1 LSB |
RoHS: | - | Details |
Number of DAC's: | - | 8 DAC |
INL - Integral Nonlinearity: | - | 2.5 LSB |
Series: | - | Automotive, AEC-Q100 |
Subcategory: | - | Tools |
Output Type: | - | Digital |
Operating Supply Voltage: | - | 2.7 V to 5.5 V |
Number of Channels: | - | 8 |
Architecture: | - | DAC |
Reference Voltage: | - | 2.5 V |
Resolution: | - | 12 bit |
Product Type: | - | Crimpers |
Number of DAC Channels: | - | 8 Channel |
Product: | - | Data Acquisition Systems |
Shutdown: | - | No Shutdown |
Product Category: | - | Crimpers / Crimping Tools |

AD5592RBRUZ
(In Stock: 2)
Analog Devices Inc.United States