AD590KF alternative parts: HEL-707-U-1-12-00
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - AD590KF - IC, TEMPERATURE TRANSDUCER, 590 | PLATINUM RTD TEMPERATURE SENSOR - More Details |
Factory Lead Time: | 8 Weeks | 13 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | - |
Package / Case: | 2-CFlatpack | Probe |
Mounting Type: | Surface Mount | Free Hanging |
Mount: | Surface Mount | Through Hole |
Contact Plating: | Gold | - |
Number of Pins: | 2 | 2 |
Test Conditions: | 25°C | - |
Packaging: | Tray | Bulk |
Operating Temperature: | -55°C~125°C | -75°C~540°C |
JESD-609 Code: | e4 | - |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - |
Termination: | SMD/SMT | Wire Leads |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | POSITIVE ppm/°C | - |
Additional Feature: | TEMPERATURE COEFFICIENT 1 UA/K | - |
Voltage - Supply: | 4V~30V | - |
Base Part Number: | AD590 | - |
Pin Count: | 2 | - |
Body Breadth: | 1.15 mm | - |
Output Type: | Analog Current | - |
Power Supplies: | 5V | - |
Interface: | Analog | 2-Wire, Serial |
Output Current: | 298.2μA | - |
Forward Voltage: | 44V | - |
Sensor Type: | Analog, Local | - |
Linearity: | 1.5 Cel | 2 % |
Housing: | CERAMIC | - |
Accuracy - Highest (Lowest): | ±2.5°C | - |
Sensing Temperature - Local: | -55°C~150°C | - |
Width: | 1.27mm | - |
Length: | 2.36mm | - |
Height: | 6.1mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Contains Lead | - |
Body Material: | - | Ceramic |
RTD Material: | - | Platinum |
Series: | - | HEL-700 |
Published: | - | 1998 |
Resistance: | - | 1kOhm |
Max Operating Temperature: | - | 540°C |
Min Operating Temperature: | - | -75°C |
Insulation Resistance: | - | 50MOhm |
Max Supply Voltage: | - | 9V |
Min Supply Voltage: | - | 4V |
Operating Supply Current: | - | 1mA |
Nominal Supply Current: | - | 2mA |
Current: | - | 1mA |
Max Supply Current: | - | 2mA |
Accuracy: | - | ±0.3°C |
Resistance Tolerance: | - | ±0.1% |
Resistance @ 0°C: | - | 1kOhms |

AD590KF
Analog Devices Inc.United States