AD797BRZ-REEL7 alternative parts: AD795JR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 110MHZ 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
-
Factory Lead Time:
8 Weeks
-
Contact Plating:
Tin
Lead, Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
8
Weight:
540.001716mg
-
Operating Temperature:
-40°C~85°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e0
Pbfree Code:
no
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Packing Method:
TAPE AND REEL
-
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
240
Number of Functions:
1
1
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD797
AD795
Pin Count:
8
8
Number of Channels:
1
1
Operating Supply Current:
10.5mA
1.3mA
Quiescent Current:
10.5mA
1.5mA
Slew Rate:
20V/μs
1V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
J-FET
Common Mode Rejection Ratio:
130 dB
110 dB
Current - Input Bias:
250nA
1pA
Voltage - Supply, Single/Dual (±):
±5V~15V
8V~36V ±4V~18V
Output Current per Channel:
50mA
10mA
Supply Type:
Dual
-
Input Offset Voltage (Vos):
40μV
100μV
Gain Bandwidth Product:
110MHz
1.6MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
110000 kHz
1600 kHz
Voltage Gain:
146.02dB
120dB
Average Bias Current-Max (IIB):
2μA
0.000003μA
Power Supply Rejection Ratio (PSRR):
130dB
86dB
Low-Offset:
YES
NO
Voltage - Input Offset:
10μV
-
Settling Time:
800 ns
-
-3db Bandwidth:
8MHz
-
Bias Current-Max (IIB) @25C:
0.9μA
0.000003μA
Input Capacitance:
5pF
2.2pF
Length:
4.9mm
5mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Max Power Dissipation:
-
500mW
Terminal Position:
-
DUAL
Power Dissipation:
-
500mW
Frequency Compensation:
-
YES
Low-Bias:
-
YES
Micropower:
-
NO
Programmable Power:
-
NO
Dual Supply Voltage:
-
15V
Wideband:
-
NO
Input Voltage Noise Density:
-
20nV/sqrt Hz
Height:
-
1.5mm
Width:
-
4mm
AD797BRZ-REEL7

AD797BRZ-REEL7

(In Stock: 1000)

Analog Devices Inc.