AD797BRZ-REEL7 alternative parts: AD797BRZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 110MHZ 8SOIC
ANALOG DEVICES AD797BRZOperational Amplifier, Single, 110 MHz, 1 Amplifier, 20 V/s,5V to18V, SOIC, 8 Pins
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
8
Weight:
540.001716mg
540.001716mg
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Packing Method:
TAPE AND REEL
-
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD797
AD797
Pin Count:
8
8
Number of Channels:
1
1
Operating Supply Current:
10.5mA
10.5mA
Quiescent Current:
10.5mA
10.5mA
Slew Rate:
20V/μs
20V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
130 dB
130 dB
Current - Input Bias:
250nA
250nA
Voltage - Supply, Single/Dual (±):
±5V~15V
±5V~15V
Output Current per Channel:
50mA
50mA
Supply Type:
Dual
Dual
Input Offset Voltage (Vos):
40μV
40μV
Gain Bandwidth Product:
110MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
110000 kHz
110000 kHz
Voltage Gain:
146.02dB
146.02dB
Average Bias Current-Max (IIB):
2μA
2μA
Power Supply Rejection Ratio (PSRR):
130dB
130dB
Low-Offset:
YES
YES
Voltage - Input Offset:
10μV
10μV
Settling Time:
800 ns
800 ns
-3db Bandwidth:
8MHz
8MHz
Bias Current-Max (IIB) @25C:
0.9μA
0.9μA
Input Capacitance:
5pF
5pF
Length:
4.9mm
5mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Max Input Voltage:
-
18V
Height:
-
1.5mm
Width:
-
4mm
REACH SVHC:
-
No SVHC
AD797BRZ-REEL7

AD797BRZ-REEL7

(In Stock: 1000)

Analog Devices Inc.