AD797BRZ-REEL7 alternative parts: AD795JRZ-REEL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 110MHZ 8SOIC | Precision Amplifiers Low Pwr Low Noise Prec FET |
Lifecycle Status: | PRODUCTION (Last Updated: 3 months ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 8 |
Weight: | 540.001716mg | - |
Operating Temperature: | -40°C~85°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TAPE AND REEL | TAPE AND REEL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD797 | AD795 |
Pin Count: | 8 | 8 |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 10.5mA | 1.5mA |
Quiescent Current: | 10.5mA | 1.5mA |
Slew Rate: | 20V/μs | 1V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | J-FET |
Common Mode Rejection Ratio: | 130 dB | 110 dB |
Current - Input Bias: | 250nA | 1pA |
Voltage - Supply, Single/Dual (±): | ±5V~15V | 8V~36V ±4V~18V |
Output Current per Channel: | 50mA | 10mA |
Supply Type: | Dual | - |
Input Offset Voltage (Vos): | 40μV | 500μV |
Gain Bandwidth Product: | 110MHz | 1.6MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 110000 kHz | 1600 kHz |
Voltage Gain: | 146.02dB | 120dB |
Average Bias Current-Max (IIB): | 2μA | 0.000003μA |
Power Supply Rejection Ratio (PSRR): | 130dB | 110dB |
Low-Offset: | YES | NO |
Voltage - Input Offset: | 10μV | 100μV |
Settling Time: | 800 ns | - |
-3db Bandwidth: | 8MHz | - |
Bias Current-Max (IIB) @25C: | 0.9μA | 0.000003μA |
Input Capacitance: | 5pF | 2.2pF |
Length: | 4.9mm | 4.9mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Max Power Dissipation: | - | 500mW |
Terminal Position: | - | DUAL |
Qualification Status: | - | Not Qualified |
Power Dissipation: | - | 500mW |
Frequency Compensation: | - | YES |
Low-Bias: | - | YES |
Micropower: | - | NO |
Programmable Power: | - | NO |
Dual Supply Voltage: | - | 15V |
Wideband: | - | NO |
Input Voltage Noise Density: | - | 20nV/sqrt Hz |

AD797BRZ-REEL7
(In Stock: 1000)
Analog Devices Inc.United States