AD8418WBRMZ alternative parts: AD8418WBRZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Current Sense Amplifiers Zero Drift ,Precision Current Sense AMP
SP Amp Zero Drift Amplifier Single ?2.75V/5.5V Automotive 8-Pin SOIC N Tube
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
26 Weeks
26 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
139.989945mg
540.001716mg
Usage Level:
Automotive grade
Automotive grade
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
Series:
Automotive
Automotive
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
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
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
-
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8418
AD8418
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Output Voltage:
5V
5V
Operating Supply Voltage:
5V
5V
Power Supplies:
5V
5V
Number of Channels:
1
1
Operating Supply Current:
2.6mA
2.6mA
Nominal Supply Current:
2.6mA
2.6mA
Max Supply Current:
130μA
130μA
Slew Rate:
1V/μs
1V/μs
Amplifier Type:
Current Sense
Current Sense
Common Mode Rejection Ratio:
100 dB
100 dB
Voltage - Supply, Single/Dual (±):
2.7V~5.5V
2.7V~5.5V
Input Offset Voltage (Vos):
200μV
200μV
Bandwidth:
250 kHz
-
Gain Bandwidth Product:
250 kHz
250 kHz
Power Supply Rejection Ratio (PSRR):
80dB
80dB
Supply Voltage Limit-Max:
6V
6V
Input Capacitance:
2pF
2pF
Input Bias Current:
130μA
130μA
Height:
950μm
1.5mm
Length:
3.2mm
5mm
Width:
3.2mm
4mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Radiation Hardening:
-
No
AD8418WBRMZ

AD8418WBRMZ

(In Stock: 100)

Analog Devices Inc.