AD8418WBRMZ alternative parts: AD8422ARZ-R7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Current Sense Amplifiers Zero Drift ,Precision Current Sense AMP | IC OPAMP INSTR 2.2MHZ RRO 8SOIC |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 26 Weeks | 16 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 139.989945mg | - |
Usage Level: | Automotive grade | - |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | Automotive | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 15V |
Terminal Pitch: | 0.65mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8418 | AD8422 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | Not Qualified |
Output Voltage: | 5V | - |
Operating Supply Voltage: | 5V | - |
Power Supplies: | 5V | - |
Number of Channels: | 1 | - |
Operating Supply Current: | 2.6mA | 300μA |
Nominal Supply Current: | 2.6mA | 300μA |
Max Supply Current: | 130μA | - |
Slew Rate: | 1V/μs | 0.8V/μs |
Amplifier Type: | Current Sense | Instrumentation |
Common Mode Rejection Ratio: | 100 dB | 94 dB |
Voltage - Supply, Single/Dual (±): | 2.7V~5.5V | 3.6V~36V ±1.8V~18V |
Input Offset Voltage (Vos): | 200μV | 300nV |
Bandwidth: | 250 kHz | - |
Gain Bandwidth Product: | 250 kHz | 2.2MHz |
Power Supply Rejection Ratio (PSRR): | 80dB | - |
Supply Voltage Limit-Max: | 6V | - |
Input Capacitance: | 2pF | - |
Input Bias Current: | 130μA | - |
Height: | 950μm | - |
Length: | 3.2mm | 4.9mm |
Width: | 3.2mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Output Type: | - | Rail-to-Rail |
Number of Circuits: | - | 1 |
Current - Input Bias: | - | 500pA |
Output Current per Channel: | - | 20mA |
Neg Supply Voltage-Nom (Vsup): | - | -15V |
Average Bias Current-Max (IIB): | - | 0.002μA |
Voltage - Input Offset: | - | 60μV |
-3db Bandwidth: | - | 2.2MHz |
Voltage Gain-Min: | - | 1 |
Voltage Gain-Nom: | - | 10 |
Non-linearity-Max: | - | 0.002% |

AD8418WBRMZ
(In Stock: 100)
Analog Devices Inc.United States