AD8418WBRMZ alternative parts: AD8422BRMZ-R7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Current Sense Amplifiers Zero Drift ,Precision Current Sense AMP
IC OPAMP INSTR 2.2MHZ RRO 8MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
26 Weeks
16 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Weight:
139.989945mg
-
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Series:
Automotive
-
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
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
Number of Functions:
1
1
Supply Voltage:
5V
15V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8418
AD8422
Pin Count:
8
8
Qualification Status:
Not Qualified
Not Qualified
Output Voltage:
5V
-
Operating Supply Voltage:
5V
-
Power Supplies:
5V
-
Number of Channels:
1
-
Operating Supply Current:
2.6mA
300μA
Nominal Supply Current:
2.6mA
300μA
Max Supply Current:
130μA
-
Slew Rate:
1V/μs
0.8V/μs
Amplifier Type:
Current Sense
Instrumentation
Common Mode Rejection Ratio:
100 dB
94 dB
Voltage - Supply, Single/Dual (±):
2.7V~5.5V
3.6V~36V ±1.8V~18V
Input Offset Voltage (Vos):
200μV
300nV
Bandwidth:
250 kHz
-
Gain Bandwidth Product:
250 kHz
2.2MHz
Power Supply Rejection Ratio (PSRR):
80dB
-
Supply Voltage Limit-Max:
6V
-
Input Capacitance:
2pF
-
Input Bias Current:
130μA
-
Height:
950μm
-
Length:
3.2mm
3mm
Width:
3.2mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Output Type:
-
Rail-to-Rail
Number of Circuits:
-
1
Current - Input Bias:
-
200pA
Output Current per Channel:
-
20mA
Neg Supply Voltage-Nom (Vsup):
-
-15V
Voltage - Input Offset:
-
50μV
-3db Bandwidth:
-
2.2MHz
Input Offset Current-Max (IIO):
-
0.0003μA
Voltage Gain-Min:
-
1
Voltage Gain-Nom:
-
10
Non-linearity-Max:
-
0.002%
AD8418WBRMZ

AD8418WBRMZ

(In Stock: 100)

Analog Devices Inc.