AD8421ARZ alternative parts: AD8418ABRMZ-RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD8421ARZ Instrument Amplifier, 1 Amplifier, 60 V, 35 V/s, 10 MHz, 5V to 36V, SOIC
IC OPAMP CURR SENSE 8MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
26 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
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
Number of Functions:
1
1
Supply Voltage:
15V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8421
AD8418
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Number of Channels:
1
-
Operating Supply Current:
2.3mA
4.1mA
Nominal Supply Current:
2mA
-
Max Supply Current:
2.3mA
4.1mA
Slew Rate:
35V/μs
1V/μs
Amplifier Type:
Instrumentation
Current Sense
Common Mode Rejection Ratio:
94 dB
100 dB
Current - Input Bias:
1nA
130μA
Voltage - Supply, Single/Dual (±):
5V~36V ±2.5V~18V
2.7V~5.5V
Output Current per Channel:
65mA
-
Input Offset Voltage (Vos):
70μV
200μV
Gain Bandwidth Product:
10MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-
Voltage Gain:
80dB
-
Power Supply Rejection Ratio (PSRR):
140dB
80dB
Voltage - Input Offset:
60μV
-
-3db Bandwidth:
10MHz
250kHz
Input Offset Current-Max (IIO):
0.0022μA
-
Max Junction Temperature (Tj):
150°C
-
Voltage Gain-Nom:
10
-
Non-linearity-Max:
0.005%
-
Height:
1.75mm
950μm
Length:
5mm
3.2mm
Width:
4mm
3.2mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Pitch:
-
0.65mm
Operating Supply Voltage:
-
5V
Supply Voltage-Min (Vsup):
-
2.7V
Number of Circuits:
-
1
Analog IC - Other Type:
-
ANALOG CIRCUIT
Input Capacitance:
-
2pF
AD8421ARZ

AD8421ARZ

(In Stock: 20)

Analog Devices Inc.