AD8421ARZ alternative parts: AD8479ARZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES AD8421ARZ Instrument Amplifier, 1 Amplifier, 60 V, 35 V/s, 10 MHz, 5V to 36V, SOIC | IC OPAMP GP 130KHZ RRO 8SOIC |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8421 | AD8479 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Number of Channels: | 1 | - |
Operating Supply Current: | 2.3mA | 650μA |
Nominal Supply Current: | 2mA | 550μA |
Max Supply Current: | 2.3mA | 650μA |
Slew Rate: | 35V/μs | 8V/μs |
Amplifier Type: | Instrumentation | General Purpose |
Common Mode Rejection Ratio: | 94 dB | -90 dB |
Current - Input Bias: | 1nA | - |
Voltage - Supply, Single/Dual (±): | 5V~36V ±2.5V~18V | ±2.5V~18V |
Output Current per Channel: | 65mA | 55mA |
Input Offset Voltage (Vos): | 70μV | 500μV |
Gain Bandwidth Product: | 10MHz | 130 kHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Voltage Gain: | 80dB | - |
Power Supply Rejection Ratio (PSRR): | 140dB | 90dB |
Voltage - Input Offset: | 60μV | - |
-3db Bandwidth: | 10MHz | - |
Input Offset Current-Max (IIO): | 0.0022μA | - |
Max Junction Temperature (Tj): | 150°C | 150°C |
Voltage Gain-Nom: | 10 | - |
Non-linearity-Max: | 0.005% | - |
Height: | 1.75mm | 1.75mm |
Length: | 5mm | 5mm |
Width: | 4mm | 4mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Number of Elements: | - | 1 |
Output Type: | - | Rail-to-Rail |
Operating Supply Voltage: | - | 36V |
Supply Voltage-Min (Vsup): | - | 2.5V |
Analog IC - Other Type: | - | ANALOG CIRCUIT |
Output Current: | - | 10A |
Max Input Voltage: | - | 600V |
Settling Time: | - | 11 μs |
Ambient Temperature Range High: | - | 125°C |
Radiation Hardening: | - | No |

AD8421ARZ
(In Stock: 20)
Analog Devices Inc.United States