AD8421ARZ alternative parts: AD8418WBRZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES AD8421ARZ Instrument Amplifier, 1 Amplifier, 60 V, 35 V/s, 10 MHz, 5V to 36V, SOIC | SP Amp Zero Drift Amplifier Single ?2.75V/5.5V Automotive 8-Pin SOIC N Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 8 Weeks | 26 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8421 | AD8418 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 2.3mA | 2.6mA |
Nominal Supply Current: | 2mA | 2.6mA |
Max Supply Current: | 2.3mA | 130μA |
Slew Rate: | 35V/μs | 1V/μs |
Amplifier Type: | Instrumentation | Current Sense |
Common Mode Rejection Ratio: | 94 dB | 100 dB |
Current - Input Bias: | 1nA | - |
Voltage - Supply, Single/Dual (±): | 5V~36V ±2.5V~18V | 2.7V~5.5V |
Output Current per Channel: | 65mA | - |
Input Offset Voltage (Vos): | 70μV | 200μV |
Gain Bandwidth Product: | 10MHz | 250 kHz |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Voltage Gain: | 80dB | - |
Power Supply Rejection Ratio (PSRR): | 140dB | 80dB |
Voltage - Input Offset: | 60μV | - |
-3db Bandwidth: | 10MHz | - |
Input Offset Current-Max (IIO): | 0.0022μA | - |
Max Junction Temperature (Tj): | 150°C | - |
Voltage Gain-Nom: | 10 | - |
Non-linearity-Max: | 0.005% | - |
Height: | 1.75mm | 1.5mm |
Length: | 5mm | 5mm |
Width: | 4mm | 4mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Weight: | - | 540.001716mg |
Usage Level: | - | Automotive grade |
Series: | - | Automotive |
Output Voltage: | - | 5V |
Operating Supply Voltage: | - | 5V |
Power Supplies: | - | 5V |
Supply Voltage Limit-Max: | - | 6V |
Input Capacitance: | - | 2pF |
Input Bias Current: | - | 130μA |
Radiation Hardening: | - | No |

AD8421ARZ
(In Stock: 20)
Analog Devices Inc.United States