AD845JNZ alternative parts: AD8418ABRMZ-RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP AMP, FET FAST SETTLING, DIP, 845
IC OPAMP CURR SENSE 8MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
26 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
1.6W
-
Number of Functions:
1
1
Supply Voltage:
15V
5V
Terminal Pitch:
2.54mm
0.65mm
Base Part Number:
AD845
AD8418
Pin Count:
8
8
Number of Channels:
1
-
Operating Supply Current:
10mA
4.1mA
Nominal Supply Current:
10mA
-
Power Dissipation:
1.6W
-
Output Current:
50mA
-
Quiescent Current:
10mA
-
Slew Rate:
100V/μs
1V/μs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
J-FET
Current Sense
Common Mode Rejection Ratio:
110 dB
100 dB
Current - Input Bias:
750pA
130μA
Max Input Voltage:
18V
-
Voltage - Supply, Single/Dual (±):
±4.75V~18V
2.7V~5.5V
Output Current per Channel:
50mA
-
Supply Type:
Dual
-
Input Offset Voltage (Vos):
250μV
200μV
Neg Supply Voltage-Nom (Vsup):
-15V
-
Unity Gain BW-Nom:
16000 kHz
-
Voltage Gain:
113.98dB
-
Average Bias Current-Max (IIB):
0.045μA
-
Power Supply Rejection Ratio (PSRR):
110dB
80dB
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Voltage - Input Offset:
700μV
-
Bias Current-Max (IIB) @25C:
0.002μA
-
Dual Supply Voltage:
15V
-
Input Capacitance:
4pF
2pF
Height:
3.43mm
950μm
Length:
9.27mm
3.2mm
Width:
7.24mm
3.2mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Operating Supply Voltage:
-
5V
Supply Voltage-Min (Vsup):
-
2.7V
Number of Circuits:
-
1
Analog IC - Other Type:
-
ANALOG CIRCUIT
Max Supply Current:
-
4.1mA
-3db Bandwidth:
-
250kHz
AD845JNZ

AD845JNZ

(In Stock: 50)

Analog Devices Inc.