AD845JNZ alternative parts: AD8421ARZ-R7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP AMP, FET FAST SETTLING, DIP, 845 | Instrumentation Amplifiers 3nV/Hz Low Power |
Lifecycle Status: | PRODUCTION (Last Updated: 3 months ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Operating Temperature: | 0°C~70°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 1.6W | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 2.54mm | - |
Base Part Number: | AD845 | AD8421 |
Pin Count: | 8 | 8 |
Number of Channels: | 1 | - |
Operating Supply Current: | 10mA | 2.3mA |
Nominal Supply Current: | 10mA | 2mA |
Power Dissipation: | 1.6W | - |
Output Current: | 50mA | - |
Quiescent Current: | 10mA | - |
Slew Rate: | 100V/μs | 35V/μs |
Architecture: | VOLTAGE-FEEDBACK | - |
Amplifier Type: | J-FET | Instrumentation |
Common Mode Rejection Ratio: | 110 dB | 94 dB |
Current - Input Bias: | 750pA | 1nA |
Max Input Voltage: | 18V | - |
Voltage - Supply, Single/Dual (±): | ±4.75V~18V | 5V~36V ±2.5V~18V |
Output Current per Channel: | 50mA | 65mA |
Supply Type: | Dual | - |
Input Offset Voltage (Vos): | 250μV | 70μV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 16000 kHz | - |
Voltage Gain: | 113.98dB | 80dB |
Average Bias Current-Max (IIB): | 0.045μA | - |
Power Supply Rejection Ratio (PSRR): | 110dB | - |
Low-Offset: | NO | - |
Frequency Compensation: | YES | - |
Voltage - Input Offset: | 700μV | 60μV |
Bias Current-Max (IIB) @25C: | 0.002μA | - |
Dual Supply Voltage: | 15V | - |
Input Capacitance: | 4pF | - |
Height: | 3.43mm | 1.75mm |
Length: | 9.27mm | 4.9mm |
Width: | 7.24mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Qualification Status: | - | Not Qualified |
Number of Circuits: | - | 1 |
-3db Bandwidth: | - | 10MHz |
Input Offset Current-Max (IIO): | - | 0.0022μA |
Max Junction Temperature (Tj): | - | 150°C |
Voltage Gain-Nom: | - | 10 |
Non-linearity-Max: | - | 0.005% |

AD845JNZ
(In Stock: 50)
Analog Devices Inc.United States