AD845JNZ alternative parts: AD8422ARZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP AMP, FET FAST SETTLING, DIP, 845
IC OPAMP INSTR 2.2MHZ RRO 8SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
16 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
1.6W
-
Number of Functions:
1
1
Supply Voltage:
15V
15V
Terminal Pitch:
2.54mm
-
Base Part Number:
AD845
AD8422
Pin Count:
8
8
Number of Channels:
1
1
Operating Supply Current:
10mA
300μA
Nominal Supply Current:
10mA
300μA
Power Dissipation:
1.6W
-
Output Current:
50mA
-
Quiescent Current:
10mA
-
Slew Rate:
100V/μs
0.8V/μs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
J-FET
Instrumentation
Common Mode Rejection Ratio:
110 dB
94 dB
Current - Input Bias:
750pA
500pA
Max Input Voltage:
18V
-
Voltage - Supply, Single/Dual (±):
±4.75V~18V
3.6V~36V ±1.8V~18V
Output Current per Channel:
50mA
20mA
Supply Type:
Dual
-
Input Offset Voltage (Vos):
250μV
300nV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
16000 kHz
-
Voltage Gain:
113.98dB
-
Average Bias Current-Max (IIB):
0.045μA
0.002μA
Power Supply Rejection Ratio (PSRR):
110dB
-
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Voltage - Input Offset:
700μV
60μV
Bias Current-Max (IIB) @25C:
0.002μA
-
Dual Supply Voltage:
15V
-
Input Capacitance:
4pF
-
Height:
3.43mm
1.5mm
Length:
9.27mm
5mm
Width:
7.24mm
4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Output Type:
-
Rail-to-Rail
Max Supply Current:
-
1nA
Gain Bandwidth Product:
-
2.2MHz
-3db Bandwidth:
-
2.2MHz
Voltage Gain-Min:
-
1
Voltage Gain-Nom:
-
10
Non-linearity-Max:
-
0.002%
AD845JNZ

AD845JNZ

(In Stock: 50)

Analog Devices Inc.