AD845JNZ alternative parts: LM318N/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP AMP, FET FAST SETTLING, DIP, 845
IC OPAMP GP 1 CIRCUIT 8DIP
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
1.6W
-
Number of Functions:
1
1
Supply Voltage:
15V
15V
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
AD845
LM318
Pin Count:
8
8
Number of Channels:
1
1
Operating Supply Current:
10mA
5mA
Nominal Supply Current:
10mA
10mA
Power Dissipation:
1.6W
500mW
Output Current:
50mA
20mA
Quiescent Current:
10mA
-
Slew Rate:
100V/μs
70V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
J-FET
General Purpose
Common Mode Rejection Ratio:
110 dB
70 dB
Current - Input Bias:
750pA
150nA
Max Input Voltage:
18V
-
Voltage - Supply, Single/Dual (±):
±4.75V~18V
10V~40V ±5V~20V
Output Current per Channel:
50mA
-
Supply Type:
Dual
-
Input Offset Voltage (Vos):
250μV
4mV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
16000 kHz
15000 kHz
Voltage Gain:
113.98dB
106.02dB
Average Bias Current-Max (IIB):
0.045μA
0.75μA
Power Supply Rejection Ratio (PSRR):
110dB
-
Low-Offset:
NO
NO
Frequency Compensation:
YES
NO
Voltage - Input Offset:
700μV
-
Bias Current-Max (IIB) @25C:
0.002μA
0.5μA
Dual Supply Voltage:
15V
9.121518MV
Input Capacitance:
4pF
-
Height:
3.43mm
5.08mm
Length:
9.27mm
9.81mm
Width:
7.24mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Weight:
-
4.535924g
Terminal Finish:
-
Matte Tin (Sn)
Terminal Position:
-
DUAL
Power Supplies:
-
+-5/+-20V
Supply Voltage Limit-Max:
-
20V
Low-Bias:
-
NO
Micropower:
-
NO
Programmable Power:
-
NO
Neg Supply Voltage-Max (Vsup):
-
-20V
Input Offset Current-Max (IIO):
-
0.2μA
Thickness:
-
3.9mm
AD845JNZ

AD845JNZ

(In Stock: 50)

Analog Devices Inc.