ADG1408YRUZ alternative parts: ADG1408YCPZ-REEL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - ADG1408YRUZ - IC, MUX, 8-CH, SMD, TSSOP16, 1408 | IC MULTIPLEXER 8X1 16LFCSP |
Lifecycle Status: | PRODUCTION (Last Updated: 3 months ago) | PRODUCTION (Last Updated: 3 months ago) |
Factory Lead Time: | 8 Weeks | 26 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-TSSOP (0.173, 4.40mm Width) | 16-VQFN Exposed Pad, CSP |
Surface Mount: | YES | YES |
Number of Pins: | 16 | 16 |
Turn Off Delay Time: | 100 ns | 100 ns |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 4Ohm | 4.7Ohm |
Max Power Dissipation: | 4.9mW | 4.9mW |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | ADG1408 | ADG1408 |
Pin Count: | 16 | 16 |
Operating Supply Voltage: | 12V | 12V |
Number of Channels: | 8 | 8 |
Interface: | Parallel | Parallel |
Number of Circuits: | 1 | 1 |
Max Supply Voltage: | 16.5V | 16.5V |
Min Supply Voltage: | 5V | 5V |
Analog IC - Other Type: | SINGLE-ENDED MULTIPLEXER | SINGLE-ENDED MULTIPLEXER |
Nominal Supply Current: | 1μA | 220μA |
Power Dissipation: | 4.9mW | 4.9mW |
Number of Bits: | 8 | 8 |
Throw Configuration: | SPST | SPST |
Voltage - Supply, Single/Dual (±): | 5V~16.5V ±4.5V~16.5V | 5V~16.5V ±4.5V~16.5V |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Max Dual Supply Voltage: | 16.5V | 16.5V |
On-State Resistance (Max): | 4.7Ohm | 4.7Ohm |
Min Dual Supply Voltage: | 4.5V | 4.5V |
High Level Output Current: | 30mA | 30mA |
Dual Supply Voltage: | 5V | - |
Multiplexer/Demultiplexer Circuit: | 8:1 | 8:1 |
Off-state Isolation-Nom: | 70 dB | 70 dB |
Current - Leakage (IS(off)) (Max): | 200pA | 200pA |
Channel Capacitance (CS(off), CD(off)): | 14pF 80pF | 14pF 80pF |
On-state Resistance Match-Nom: | 0.78Ohm | 0.78Ohm |
Switch Time (Ton, Toff) (Max): | 120ns, 120ns | 120ns, 120ns |
Charge Injection: | -50pC | -50pC |
Channel-to-Channel Matching (ΔRon): | 200m Ω | 200m Ω |
Switching: | BREAK-BEFORE-MAKE | BREAK-BEFORE-MAKE |
Switch-on Time-Max: | 330ns | 330ns |
Signal Current-Max: | 0.03A | 0.03A |
Height: | 1.05mm | - |
Length: | 5mm | 4mm |
Width: | 4.4mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Pitch: | - | 0.65mm |

ADG1408YRUZ
Analog Devices Inc.United States