ADG1408YRUZ alternative parts: ADG1409YRUZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - ADG1408YRUZ - IC, MUX, 8-CH, SMD, TSSOP16, 1408
ANALOG DEVICES - ADG1409YRUZ - IC, analoger Multiplexer, 4:1, zweifach, 4 Ohm, ± 4.5V bis ± 5.5V, TSSOP-16
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-TSSOP (0.173, 4.40mm Width)
16-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
-
Number of Pins:
16
16
Turn Off Delay Time:
100 ns
100 ns
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Resistance:
4Ohm
4Ohm
Max Power Dissipation:
4.9mW
4.9mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
ADG1408
ADG1409
Pin Count:
16
16
Operating Supply Voltage:
12V
12V
Number of Channels:
8
4
Interface:
Parallel
Parallel
Number of Circuits:
1
2
Max Supply Voltage:
16.5V
16.5V
Min Supply Voltage:
5V
5V
Analog IC - Other Type:
SINGLE-ENDED MULTIPLEXER
DIFFERENTIAL MULTIPLEXER
Nominal Supply Current:
1μA
1μA
Power Dissipation:
4.9mW
4.9mW
Number of Bits:
8
-
Throw Configuration:
SPST
4PST
Voltage - Supply, Single/Dual (±):
5V~16.5V ±4.5V~16.5V
5V~16.5V ±4.5V~16.5V
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Max Dual Supply Voltage:
16.5V
16.5V
On-State Resistance (Max):
4.7Ohm
4.7Ohm
Min Dual Supply Voltage:
4.5V
4.5V
High Level Output Current:
30mA
30mA
Dual Supply Voltage:
5V
5V
Multiplexer/Demultiplexer Circuit:
8:1
4:1
Off-state Isolation-Nom:
70 dB
70 dB
Current - Leakage (IS(off)) (Max):
200pA
200pA
Channel Capacitance (CS(off), CD(off)):
14pF 80pF
14pF 40pF
On-state Resistance Match-Nom:
0.78Ohm
0.78Ohm
Switch Time (Ton, Toff) (Max):
120ns, 120ns
120ns, 120ns
Charge Injection:
-50pC
-50pC
Channel-to-Channel Matching (ΔRon):
200m Ω
200m Ω
Switching:
BREAK-BEFORE-MAKE
BREAK-BEFORE-MAKE
Switch-on Time-Max:
330ns
330ns
Signal Current-Max:
0.03A
0.03A
Height:
1.05mm
1.05mm
Length:
5mm
5mm
Width:
4.4mm
4.4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Mount:
-
Surface Mount
Number of Inputs:
-
8
Supply Current-Max (Isup):
-
0.001mA
Switch Circuit:
-
SP4T
ADG1408YRUZ

ADG1408YRUZ

Analog Devices Inc.