ADG1408YRUZ alternative parts: ADG1436YRUZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - ADG1408YRUZ - IC, MUX, 8-CH, SMD, TSSOP16, 1408
ANALOG DEVICES ADG1436YRUZAnalogue Switch, Dual Channel, SPDT, 2 Channels, 1.5 ohm,4.5V to16.5V, TSSOP, 16 Pins
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-TSSOP (0.173, 4.40mm Width)
16-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Number of Pins:
16
16
Turn Off Delay Time:
100 ns
130 ns
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Resistance:
4Ohm
1.8Ohm
Max Power Dissipation:
4.9mW
30μW
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
ADG1408
ADG1436
Pin Count:
16
16
Operating Supply Voltage:
12V
12V
Number of Channels:
8
1
Interface:
Parallel
Parallel
Number of Circuits:
1
-
Max Supply Voltage:
16.5V
16.5V
Min Supply Voltage:
5V
5V
Analog IC - Other Type:
SINGLE-ENDED MULTIPLEXER
-
Nominal Supply Current:
1μA
-
Power Dissipation:
4.9mW
30μW
Number of Bits:
8
-
Throw Configuration:
SPST
-
Voltage - Supply, Single/Dual (±):
5V~16.5V ±4.5V~16.5V
5V~16.5V ±4.5V~16.5V
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Max Dual Supply Voltage:
16.5V
16.5V
On-State Resistance (Max):
4.7Ohm
1.8Ohm
Min Dual Supply Voltage:
4.5V
4.5V
High Level Output Current:
30mA
-
Dual Supply Voltage:
5V
15V
Multiplexer/Demultiplexer Circuit:
8:1
2:1
Off-state Isolation-Nom:
70 dB
80 dB
Current - Leakage (IS(off)) (Max):
200pA
550pA
Channel Capacitance (CS(off), CD(off)):
14pF 80pF
23pF 50pF
On-state Resistance Match-Nom:
0.78Ohm
0.13Ohm
Switch Time (Ton, Toff) (Max):
120ns, 120ns
120ns, 130ns
Charge Injection:
-50pC
-20pC
Channel-to-Channel Matching (ΔRon):
200m Ω
100m Ω
Switching:
BREAK-BEFORE-MAKE
BREAK-BEFORE-MAKE
Switch-on Time-Max:
330ns
-
Signal Current-Max:
0.03A
-
Height:
1.05mm
1.05mm
Length:
5mm
5mm
Width:
4.4mm
4.4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
Matte Tin (Sn)
Number of Outputs:
-
4
Test Frequency:
-
100kHz
Max Supply Current:
-
285μA
Turn On Delay Time:
-
120 ns
Number of Inputs:
-
2
Supply Type:
-
Dual, Single
Bandwidth:
-
110MHz
Switch Circuit:
-
SPDT
Insertion Loss (dB):
-
-0.18 dB
ADG1408YRUZ

ADG1408YRUZ

Analog Devices Inc.