ADG1419BCPZ-REEL7 alternative parts: ADG1436YRUZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SWITCH SPDT 4.6OHM 8LFCSP
Analog Switch Dual SPDT Automotive 16-Pin TSSOP T/R
Factory Lead Time:
10 Weeks
10 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 weeks ago)
Surface Mount:
YES
YES
Package / Case:
8-WFDFN Exposed Pad, CSP
16-TSSOP (0.173, 4.40mm Width)
Mounting Type:
Surface Mount
Surface Mount
Contact Plating:
Tin
-
Number of Pins:
8
16
Turn Off Delay Time:
140 ns
130 ns
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
16
ECCN Code:
EAR99
EAR99
Resistance:
2.4Ohm
1.8Ohm
Max Power Dissipation:
2mW
30μW
Terminal Position:
BOTTOM
-
Terminal Form:
BALL
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
15V
5V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
ADG1419
ADG1436
Pin Count:
8
16
Number of Outputs:
2
4
Operating Supply Voltage:
12V
12V
Polarity:
Non-Inverting
-
Number of Channels:
1
1
Interface:
Parallel
Parallel
Max Supply Voltage:
16.5V
16.5V
Min Supply Voltage:
5V
5V
Test Frequency:
1MHz
100kHz
Power Dissipation:
2mW
30μW
Max Supply Current:
190μA
285μA
Turn On Delay Time:
110 ns
120 ns
Number of Inputs:
1
2
Voltage - Supply, Single/Dual (±):
5V~16.5V ±4.5V~16.5V
5V~16.5V ±4.5V~16.5V
Supply Type:
Dual, Single
Dual, Single
Bandwidth:
135MHz
110MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-5V
Max Dual Supply Voltage:
16.5V
16.5V
On-State Resistance (Max):
2.4Ohm
1.8Ohm
Min Dual Supply Voltage:
4.5V
4.5V
Dual Supply Voltage:
15V
15V
Multiplexer/Demultiplexer Circuit:
2:1
2:1
Off-state Isolation-Nom:
64 dB
80 dB
Current - Leakage (IS(off)) (Max):
500pA
550pA
Channel Capacitance (CS(off), CD(off)):
19pF 44pF
23pF 50pF
On-state Resistance Match-Nom:
0.05Ohm
0.13Ohm
Switch Circuit:
SPDT
SPDT
Switch Time (Ton, Toff) (Max):
110ns, 140ns
120ns, 130ns
Insertion Loss (dB):
0.16 dB
-0.18 dB
Charge Injection:
-16pC
-20pC
Channel-to-Channel Matching (ΔRon):
50m Ω
100m Ω
Switching:
BREAK-BEFORE-MAKE
BREAK-BEFORE-MAKE
Drain to Source Resistance:
2.4Ohm
-
Length:
3mm
5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
-
REACH SVHC:
No SVHC
-
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
Matte Tin (Sn)
Qualification Status:
-
Not Qualified
Operating Supply Current:
-
170μA
ADG1419BCPZ-REEL7

ADG1419BCPZ-REEL7

(In Stock: 100)

Analog Devices Inc.