ADG1419BCPZ-REEL7 alternative parts: ADG1606BCPZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SWITCH SPDT 4.6OHM 8LFCSP
IC MULTIPLEXER 1X16 32LFCSP
Factory Lead Time:
10 Weeks
26 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 weeks ago)
Surface Mount:
YES
YES
Package / Case:
8-WFDFN Exposed Pad, CSP
32-VFQFN Exposed Pad, CSP
Mounting Type:
Surface Mount
Surface Mount
Contact Plating:
Tin
-
Number of Pins:
8
32
Turn Off Delay Time:
140 ns
90 ns
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
32
ECCN Code:
EAR99
EAR99
Resistance:
2.4Ohm
5Ohm
Max Power Dissipation:
2mW
3.6mW
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BALL
NO LEAD
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
15V
5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
ADG1419
ADG1606
Pin Count:
8
32
Number of Outputs:
2
-
Operating Supply Voltage:
12V
5V
Polarity:
Non-Inverting
-
Number of Channels:
1
16
Interface:
Parallel
Parallel
Max Supply Voltage:
16.5V
16V
Min Supply Voltage:
5V
3.3V
Test Frequency:
1MHz
-
Power Dissipation:
2mW
3.6mW
Max Supply Current:
190μA
-
Turn On Delay Time:
110 ns
-
Number of Inputs:
1
-
Voltage - Supply, Single/Dual (±):
5V~16.5V ±4.5V~16.5V
3.3V~16V ±3.3V~8V
Supply Type:
Dual, Single
-
Bandwidth:
135MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-5V
Max Dual Supply Voltage:
16.5V
8V
On-State Resistance (Max):
2.4Ohm
5Ohm
Min Dual Supply Voltage:
4.5V
3.3V
Dual Supply Voltage:
15V
5V
Multiplexer/Demultiplexer Circuit:
2:1
16:1
Off-state Isolation-Nom:
64 dB
62 dB
Current - Leakage (IS(off)) (Max):
500pA
150pA
Channel Capacitance (CS(off), CD(off)):
19pF 44pF
18pF 240pF
On-state Resistance Match-Nom:
0.05Ohm
0.2Ohm
Switch Circuit:
SPDT
-
Switch Time (Ton, Toff) (Max):
110ns, 140ns
128ns, 109ns
Insertion Loss (dB):
0.16 dB
-
Charge Injection:
-16pC
33pC
Channel-to-Channel Matching (ΔRon):
50m Ω
200m Ω
Switching:
BREAK-BEFORE-MAKE
BREAK-BEFORE-MAKE
Drain to Source Resistance:
2.4Ohm
-
Length:
3mm
5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
-
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
Matte Tin (Sn)
Output:
-
COMMON OUTPUT
Qualification Status:
-
Not Qualified
Number of Circuits:
-
1
Analog IC - Other Type:
-
SINGLE-ENDED MULTIPLEXER
Nominal Supply Current:
-
300μA
Input Voltage (Max):
-
8V
Switch-off Time-Max:
-
202ns
Height Seated (Max):
-
0.8mm
ADG1419BCPZ-REEL7

ADG1419BCPZ-REEL7

(In Stock: 100)

Analog Devices Inc.