ADG1419BCPZ-REEL7 alternative parts: ADG1636BCPZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SWITCH SPDT 4.6OHM 8LFCSP
IC SWITCH DUAL SPDT 16LFCSP
Factory Lead Time:
10 Weeks
20 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 2 weeks ago)
Surface Mount:
YES
YES
Package / Case:
8-WFDFN Exposed Pad, CSP
16-VQFN Exposed Pad, CSP
Mounting Type:
Surface Mount
Surface Mount
Contact Plating:
Tin
Tin
Number of Pins:
8
16
Turn Off Delay Time:
140 ns
228 ns
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
16
ECCN Code:
EAR99
EAR99
Resistance:
2.4Ohm
1.1Ohm
Max Power Dissipation:
2mW
4.5mW
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BALL
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
15V
5V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
ADG1419
ADG1636
Pin Count:
8
16
Number of Outputs:
2
4
Operating Supply Voltage:
12V
-
Polarity:
Non-Inverting
Non-Inverting
Number of Channels:
1
1
Interface:
Parallel
Parallel
Max Supply Voltage:
16.5V
16V
Min Supply Voltage:
5V
3.3V
Test Frequency:
1MHz
1MHz
Power Dissipation:
2mW
4.5mW
Max Supply Current:
190μA
360μA
Turn On Delay Time:
110 ns
148 ns
Number of Inputs:
1
2
Voltage - Supply, Single/Dual (±):
5V~16.5V ±4.5V~16.5V
3.3V~16V ±3.3V~8V
Supply Type:
Dual, Single
Dual, Single
Bandwidth:
135MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-5V
Max Dual Supply Voltage:
16.5V
8V
On-State Resistance (Max):
2.4Ohm
1.1Ohm
Min Dual Supply Voltage:
4.5V
3.3V
Dual Supply Voltage:
15V
5V
Multiplexer/Demultiplexer Circuit:
2:1
2:1
Off-state Isolation-Nom:
64 dB
70 dB
Current - Leakage (IS(off)) (Max):
500pA
250pA
Channel Capacitance (CS(off), CD(off)):
19pF 44pF
65pF 120pF
On-state Resistance Match-Nom:
0.05Ohm
0.04Ohm
Switch Circuit:
SPDT
SPDT
Switch Time (Ton, Toff) (Max):
110ns, 140ns
95ns, 161ns
Insertion Loss (dB):
0.16 dB
-
Charge Injection:
-16pC
150pC
Channel-to-Channel Matching (ΔRon):
50m Ω
30m Ω
Switching:
BREAK-BEFORE-MAKE
BREAK-BEFORE-MAKE
Drain to Source Resistance:
2.4Ohm
-
Length:
3mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Contains Lead
Contains Lead
Analog IC - Other Type:
-
SPST
-3db Bandwidth:
-
27MHz
Switch-on Time-Max:
-
176ns
Height Seated (Max):
-
1mm
ADG1419BCPZ-REEL7

ADG1419BCPZ-REEL7

(In Stock: 100)

Analog Devices Inc.