ADIS16209CCCZ alternative parts: ADIS16203CCCZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - ADIS16209CCCZ - MEMS Accelerometer, Dual-Axis, Digital, X, Y, ± 1.7g, 3 V, 3.6 V, LGA
SENSOR INCLINOMETER 360DEG 16LGA
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
16 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Package / Case:
16-LGA
16-LGA
Number of Pins:
16
16
Voltage Rated:
3V~3.6V
3V~3.6V
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tray
Bulk
Series:
iMEMS®, iSensor™
iMEMS®, iSensor™
JESD-609 Code:
e4
-
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
5 (48 Hours)
5 (48 Hours)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Gold (Au)
-
HTS Code:
8542.39.00.01
8542.39.00.01
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BUTT
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
1.78mm
1.78mm
Depth:
9.2mm
-
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
ADIS16209
ADIS16203
Pin Count:
16
16
Output Type:
Digital
Digital
Interface:
SPI
SPI
Max Supply Voltage:
3.6V
3.6V
Min Supply Voltage:
3V
3V
Analog IC - Other Type:
ANALOG CIRCUIT
ANALOG CIRCUIT
Operating Supply Current:
14mA
11mA
Nominal Supply Current:
11μA
11μA
Number of Bits:
12
-
Resolution:
2 B
1.75 B
Sensor Type:
2 Axis
-
-3db Bandwidth:
50 Hz
2.25 kHz
Sensitivity:
0.025°/LSB
0.025°/LSB
Axis:
X or Y
X or Y
Measuring Range:
±180°
±360°
Height:
3.9mm
3.9mm
Length:
9.35mm
9.33mm
Width:
9.2mm
9.33mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
ADIS16209CCCZ

ADIS16209CCCZ

(In Stock: 2849)

Analog Devices Inc.