ADIS16209CCCZ alternative parts: ADIS16210CMLZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - ADIS16209CCCZ - MEMS Accelerometer, Dual-Axis, Digital, X, Y, ± 1.7g, 3 V, 3.6 V, LGA | ANALOG DEVICES ADIS16210CMLZ MEMS Accelerometer, Precision Tri-Axial, Digital, X, Y, Z,1.7g, 3 V, 3.6 V, Module |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 16 Weeks | 12 Weeks |
Mount: | Surface Mount | Screw, Surface Mount |
Package / Case: | 16-LGA | Module |
Number of Pins: | 16 | 15 |
Voltage Rated: | 3V~3.6V | 3V~3.6V |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tray | Box |
Series: | iMEMS®, iSensor™ | iMEMS®, iSensor™ |
JESD-609 Code: | e4 | - |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 5 (48 Hours) | 1 (Unlimited) |
Number of Terminations: | 16 | 15 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Gold (Au) | - |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Terminal Position: | BOTTOM | UNSPECIFIED |
Terminal Form: | BUTT | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 1.78mm | - |
Depth: | 9.2mm | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | ADIS16209 | ADIS16210 |
Pin Count: | 16 | 15 |
Output Type: | Digital | Digital |
Interface: | SPI | SPI |
Max Supply Voltage: | 3.6V | 3.6V |
Min Supply Voltage: | 3V | 3V |
Analog IC - Other Type: | ANALOG CIRCUIT | ANALOG CIRCUIT |
Operating Supply Current: | 14mA | 18mA |
Nominal Supply Current: | 11μA | 18μA |
Number of Bits: | 12 | - |
Resolution: | 2 B | 2 B |
Sensor Type: | 2 Axis | 3 Axis |
-3db Bandwidth: | 50 Hz | 50 Hz |
Sensitivity: | 0.025°/LSB | - |
Axis: | X or Y | X, Y, Z |
Measuring Range: | ±180° | ±180° |
Height: | 3.9mm | 15.2mm |
Length: | 9.35mm | 24mm |
Width: | 9.2mm | 15.2mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Reach Compliance Code: | - | compliant |
Source Url Status Check Date: | - | 2013-05-01 14:56:38.921 |

ADIS16209CCCZ
(In Stock: 2849)
Analog Devices Inc.United States