ADM2587EBRWZ alternative parts: ADM2484EBRWZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - ADM2587EBRWZ - RS422/RS485 Transceiver Isolated, 3V to 5.5V Supply, SOIC-20 | DGTL ISO 5KV RS422/RS485 16SOIC |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 20 Weeks | 16 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-SOIC (0.295, 7.50mm Width) | 16-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 20 | 16 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube |
Series: | IsoPower®, iCoupler® | iCoupler® |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 20 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | RS422, RS485 | RS422, RS485 |
Voltage - Supply: | 3.3V 5V | 3.3V 5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 5V |
Frequency: | 500kHz | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | ADM2587 | ADM2484 |
Pin Count: | 20 | 16 |
Voltage - Isolation: | 2500Vrms | 5000Vrms |
Operating Supply Voltage: | 5V | 3V |
Number of Channels: | 3 | 3 |
Interface: | RS-422, RS-485 | RS-422, RS-485 |
Operating Supply Current: | 125mA | 2mA |
Nominal Supply Current: | 125mA | 2mA |
Max Supply Current: | 125mA | - |
Propagation Delay: | 200 ns | - |
Logic Function: | Transceiver | Transceiver |
Data Rate: | 500kbps | 500kbps |
Differential Output: | YES | YES |
Input Characteristics: | DIFFERENTIAL SCHMITT TRIGGER | DIFFERENTIAL SCHMITT TRIGGER |
Rise / Fall Time (Typ): | 1.1μs 1.1μs Max | 450ns 450ns |
Driver Number of Bits: | 1 | 1 |
Channel Type: | Unidirectional | Unidirectional |
Receiver Number of Bits: | 1 | 1 |
Number of Transceivers: | 1 | 1 |
Simplex/Duplex: | Full Duplex | Full Duplex |
Common Mode Transient Immunity (Min): | 25kV/μs | 25kV/μs |
Transmit Delay-Max: | 700 ns | 700 ns |
Inputs - Side 1/Side 2: | 2/1 | 2/1 |
Max Junction Temperature (Tj): | 120°C | - |
Isolated Power: | Yes | No |
Ambient Temperature Range High: | 85°C | - |
Height: | 2.65mm | 2.35mm |
Length: | 13mm | 10.5mm |
Width: | 7.6mm | 7.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Min Dual Supply Voltage: | - | 3V |
Dual Supply Voltage: | - | 5V |
ESD Protection: | - | Yes |
Receive Delay-Max: | - | 200 ns |
Supply Voltage1-Nom: | - | 3.3V |

ADM2587EBRWZ
(In Stock: 630)
Analog Devices Inc.United States