ADM2587EBRWZ alternative parts: ADM2687EBRIZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - ADM2587EBRWZ - RS422/RS485 Transceiver Isolated, 3V to 5.5V Supply, SOIC-20
ANALOG DEVICES - ADM2687EBRIZ - RS422/RS485 Transceiver Isolated, 1 Driver, 1 Receiver, 3V to 5.5V Supply, SOIC-16
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 2 weeks ago)
Factory Lead Time:
20 Weeks
26 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SOIC (0.295, 7.50mm Width)
16-SOIC (0.295, 7.50mm Width)
Number of Pins:
20
16
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
IsoPower®, iCoupler®
isoPower®
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
20
16
ECCN Code:
EAR99
EAR99
Type:
RS422, RS485
RS422, RS485
Voltage - Supply:
3.3V 5V
3.3V 5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Frequency:
500kHz
-
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
ADM2587
ADM2687
Pin Count:
20
16
Voltage - Isolation:
2500Vrms
5000Vrms
Operating Supply Voltage:
5V
5V
Number of Channels:
3
3
Interface:
RS-422, RS-485
RS-422, RS-485
Operating Supply Current:
125mA
-
Nominal Supply Current:
125mA
55mA
Max Supply Current:
125mA
120mA
Propagation Delay:
200 ns
700 ns
Logic Function:
Transceiver
Receiver
Data Rate:
500kbps
500kbps
Differential Output:
YES
YES
Input Characteristics:
DIFFERENTIAL SCHMITT TRIGGER
DIFFERENTIAL SCHMITT TRIGGER
Rise / Fall Time (Typ):
1.1μs 1.1μs Max
1.1μs 1.1μs Max
Driver Number of Bits:
1
1
Channel Type:
Unidirectional
Unidirectional
Receiver Number of Bits:
1
1
Number of Transceivers:
1
1
Simplex/Duplex:
Full Duplex
Full Duplex
Common Mode Transient Immunity (Min):
25kV/μs
25kV/μs
Transmit Delay-Max:
700 ns
-
Inputs - Side 1/Side 2:
2/1
2/1
Max Junction Temperature (Tj):
120°C
-
Isolated Power:
Yes
Yes
Ambient Temperature Range High:
85°C
-
Height:
2.65mm
2.44mm
Length:
13mm
12.85mm
Width:
7.6mm
7.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
YES
Qualification Status:
-
Not Qualified
Power Dissipation:
-
675mW
Turn On Delay Time:
-
64 ns
Propagation Delay tpLH / tpHL (Max):
-
700ns, 700ns
ADM2587EBRWZ

ADM2587EBRWZ

(In Stock: 630)

Analog Devices Inc.