ADM2587EBRWZ alternative parts: ADM2487EBRWZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - ADM2587EBRWZ - RS422/RS485 Transceiver Isolated, 3V to 5.5V Supply, SOIC-20
DGT ISO 2.5KV RS422/RS485 16SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
20 Weeks
20 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SOIC (0.295, 7.50mm Width)
16-SOIC (0.295, 7.50mm Width)
Number of Pins:
20
16
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
IsoPower®, iCoupler®
iCoupler®
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
20
16
ECCN Code:
EAR99
EAR99
Type:
RS422, RS485
RS422, RS485
Voltage - Supply:
3.3V 5V
3.3V 5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Frequency:
500kHz
500kHz
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
ADM2587
ADM2487
Pin Count:
20
16
Voltage - Isolation:
2500Vrms
2500Vrms
Operating Supply Voltage:
5V
5V
Number of Channels:
3
3
Interface:
RS-422, RS-485
RS-485
Operating Supply Current:
125mA
4mA
Nominal Supply Current:
125mA
4mA
Max Supply Current:
125mA
-
Propagation Delay:
200 ns
700 ns
Logic Function:
Transceiver
Transceiver
Data Rate:
500kbps
500kbps
Differential Output:
YES
YES
Input Characteristics:
DIFFERENTIAL SCHMITT TRIGGER
DIFFERENTIAL SCHMITT TRIGGER
Rise / Fall Time (Typ):
1.1μs 1.1μs Max
1.1μs 1.1μs Max
Driver Number of Bits:
1
1
Channel Type:
Unidirectional
Unidirectional
Receiver Number of Bits:
1
1
Number of Transceivers:
1
1
Simplex/Duplex:
Full Duplex
Full Duplex
Common Mode Transient Immunity (Min):
25kV/μs
25kV/μs
Transmit Delay-Max:
700 ns
-
Inputs - Side 1/Side 2:
2/1
2/1
Max Junction Temperature (Tj):
120°C
-
Isolated Power:
Yes
No
Ambient Temperature Range High:
85°C
-
Height:
2.65mm
2.35mm
Length:
13mm
10.5mm
Width:
7.6mm
7.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
Matte Tin (Sn)
Additional Feature:
-
INTEGRATED OSCILLATOR DRIVER FOR EXTERNAL TRANSFORMER
Max Output Current:
-
40mA
Power Dissipation:
-
152mW
Min Dual Supply Voltage:
-
3V
Dual Supply Voltage:
-
5V
Receive Delay-Max:
-
200 ns
Supply Voltage1-Nom:
-
3.3V
ADM2587EBRWZ

ADM2587EBRWZ

(In Stock: 630)

Analog Devices Inc.