AON7403 alternative parts: AON7401

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET P-CH 30V 11A 8DFN
MOSFET P-CH 30V 12A 8DFN
Factory Lead Time:
16 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-PowerVDFN
8-PowerVDFN
Number of Pins:
8
8
Transistor Element Material:
SILICON
-
Current - Continuous Drain (Id) @ 25℃:
11A Ta 29A Tc
12A Ta 35A Tc
Drive Voltage (Max Rds On, Min Rds On):
5V 10V
6V 10V
Number of Elements:
1
1
Power Dissipation (Max):
3.1W Ta 25W Tc
3.1W Ta 29W Tc
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2011
2010
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
-
ECCN Code:
EAR99
-
Terminal Position:
DUAL
-
Terminal Form:
FLAT
-
Pin Count:
8
-
JESD-30 Code:
S-PDSO-F5
-
Qualification Status:
Not Qualified
-
Configuration:
SINGLE WITH BUILT-IN DIODE
Single
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
25W
29W
Case Connection:
DRAIN
-
FET Type:
P-Channel
P-Channel
Transistor Application:
SWITCHING
-
Rds On (Max) @ Id, Vgs:
18m Ω @ 8A, 10V
14m Ω @ 9A, 10V
Vgs(th) (Max) @ Id:
3V @ 250μA
3V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
1400pF @ 15V
2600pF @ 15V
Gate Charge (Qg) (Max) @ Vgs:
24nC @ 15V
39nC @ 10V
Drain to Source Voltage (Vdss):
30V
30V
Vgs (Max):
±25V
±25V
Continuous Drain Current (ID):
29A
35A
Gate to Source Voltage (Vgs):
25V
25V
DS Breakdown Voltage-Min:
30V
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
-
No
AON7403

AON7403

(In Stock: 718)

Alpha & Omega Semiconductor Inc.