AON7403 alternative parts: AON7522E

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET P-CH 30V 11A 8DFN
MOSFET N-CH 30V 21A 8DFN
Factory Lead Time:
16 Weeks
18 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-PowerVDFN
8-PowerVDFN
Number of Pins:
8
-
Transistor Element Material:
SILICON
-
Current - Continuous Drain (Id) @ 25℃:
11A Ta 29A Tc
21A Ta 34A Tc
Drive Voltage (Max Rds On, Min Rds On):
5V 10V
4.5V 10V
Number of Elements:
1
-
Power Dissipation (Max):
3.1W Ta 25W Tc
3.1W Ta 31W Tc
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Digi-Reel®
Published:
2011
2011
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
-
ECCN Code:
EAR99
-
Terminal Position:
DUAL
-
Terminal Form:
FLAT
-
Pin Count:
8
-
JESD-30 Code:
S-PDSO-F5
-
Qualification Status:
Not Qualified
-
Configuration:
SINGLE WITH BUILT-IN DIODE
-
Operating Mode:
ENHANCEMENT MODE
-
Power Dissipation:
25W
-
Case Connection:
DRAIN
-
FET Type:
P-Channel
N-Channel
Transistor Application:
SWITCHING
-
Rds On (Max) @ Id, Vgs:
18m Ω @ 8A, 10V
4m Ω @ 20A, 10V
Vgs(th) (Max) @ Id:
3V @ 250μA
2.2V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
1400pF @ 15V
1540pF @ 15V
Gate Charge (Qg) (Max) @ Vgs:
24nC @ 15V
45nC @ 10V
Drain to Source Voltage (Vdss):
30V
30V
Vgs (Max):
±25V
±20V
Continuous Drain Current (ID):
29A
34A
Gate to Source Voltage (Vgs):
25V
-
DS Breakdown Voltage-Min:
30V
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
AON7403

AON7403

(In Stock: 718)

Alpha & Omega Semiconductor Inc.