AON7403 alternative parts: AON7405
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET P-CH 30V 11A 8DFN | MOSFET P-CH 30V 25A 8DFN |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-PowerVDFN | 8-PowerWDFN |
Number of Pins: | 8 | 8 |
Transistor Element Material: | SILICON | - |
Current - Continuous Drain (Id) @ 25℃: | 11A Ta 29A Tc | 25A Ta 50A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 5V 10V | 4.5V 10V |
Number of Elements: | 1 | - |
Power Dissipation (Max): | 3.1W Ta 25W Tc | 6.25W Ta 83W Tc |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2011 | 2011 |
Part Status: | Obsolete | Last Time Buy |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | - |
ECCN Code: | EAR99 | - |
Terminal Position: | DUAL | - |
Terminal Form: | FLAT | - |
Pin Count: | 8 | - |
JESD-30 Code: | S-PDSO-F5 | - |
Qualification Status: | Not Qualified | - |
Configuration: | SINGLE WITH BUILT-IN DIODE | Single |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 25W | - |
Case Connection: | DRAIN | - |
FET Type: | P-Channel | P-Channel |
Transistor Application: | SWITCHING | - |
Rds On (Max) @ Id, Vgs: | 18m Ω @ 8A, 10V | 6.2m Ω @ 20A, 10V |
Vgs(th) (Max) @ Id: | 3V @ 250μA | 2.8V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 1400pF @ 15V | 2940pF @ 15V |
Gate Charge (Qg) (Max) @ Vgs: | 24nC @ 15V | 51nC @ 10V |
Drain to Source Voltage (Vdss): | 30V | 30V |
Vgs (Max): | ±25V | ±25V |
Continuous Drain Current (ID): | 29A | 50A |
Gate to Source Voltage (Vgs): | 25V | - |
DS Breakdown Voltage-Min: | 30V | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
AON7403
(In Stock: 718)
Alpha & Omega Semiconductor Inc.United States