AP1509-33SG-13 alternative parts: LV58063MC-AH
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Voltage Regulators - Switching SW REG CNV BUCK ASYN 150K 1.4 22V 3.3V | Voltage Regulators - Switching Regulators 28V / 3A BUCK CONVERTER |
Factory Lead Time: | 17 Weeks | 2 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) Exposed Pad |
Number of Pins: | 8 | 8 |
Weight: | 850.995985mg | - |
Operating Temperature: | -20°C~85°C TA | -20°C~80°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2006 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | AP1509 | - |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Efficiency: | 78 % | 90 % |
Output Voltage: | 3.3V | 5V |
Output Type: | Fixed | Adjustable |
Max Output Current: | 2A | 1A |
Operating Supply Voltage: | 22V | 28V |
Voltage - Input (Min): | 4.5V | 8V |
Input Voltage-Nom: | 12V | 12V |
Min Supply Voltage: | 4.5V | - |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Operating Supply Current: | 5mA | - |
Output Configuration: | Positive | Positive |
Max Output Voltage: | 3.3V | 22.4V |
Topology: | Buck | Buck |
Control Mode: | VOLTAGE-MODE | CURRENT-MODE |
Frequency - Switching: | 150kHz | 370kHz |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | No | Yes |
Min Output Voltage: | 3.3V | 800mV |
Nominal Output Voltage: | 3.3V | - |
Height: | 1.5mm | 1.5mm |
Length: | 4.95mm | 4.93mm |
Width: | 3.95mm | 3.94mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | LAST SHIPMENTS (Last Updated: 10 hours ago) |
Contact Plating: | - | Tin |
Usage Level: | - | Industrial grade |
Power Rating: | - | 2.05W |
Voltage - Output (Min/Fixed): | - | 0.8V |
Halogen Free: | - | Halogen Free |
Reference Voltage: | - | 800mV |
Radiation Hardening: | - | No |

AP1509-33SG-13
(In Stock: 7413)
Diodes IncorporatedUnited States