AP1509-33SG-13 alternative parts: MC34063ADX
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Voltage Regulators - Switching SW REG CNV BUCK ASYN 150K 1.4 22V 3.3V | IC REG BUCK BOOST INV ADJ 8SOIC |
Factory Lead Time: | 17 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 850.995985mg | 142.994995mg |
Operating Temperature: | -20°C~85°C TA | 0°C~70°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2006 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | AP1509 | MC34063 |
Function: | Step-Down | Step-Up, Step-Down |
Number of Outputs: | 1 | 1 |
Efficiency: | 78 % | - |
Output Voltage: | 3.3V | - |
Output Type: | Fixed | Adjustable |
Max Output Current: | 2A | - |
Operating Supply Voltage: | 22V | - |
Voltage - Input (Min): | 4.5V | 3V |
Input Voltage-Nom: | 12V | - |
Min Supply Voltage: | 4.5V | - |
Analog IC - Other Type: | SWITCHING REGULATOR | - |
Operating Supply Current: | 5mA | - |
Output Configuration: | Positive | Positive or Negative |
Max Output Voltage: | 3.3V | - |
Topology: | Buck | Buck, Boost |
Control Mode: | VOLTAGE-MODE | - |
Frequency - Switching: | 150kHz | 100Hz~100kHz |
Control Technique: | PULSE WIDTH MODULATION | - |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 3.3V | - |
Nominal Output Voltage: | 3.3V | - |
Height: | 1.5mm | - |
Length: | 4.95mm | - |
Width: | 3.95mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Voltage - Input (Max): | - | 40V |
Voltage - Output (Min/Fixed): | - | 1.24V |

AP1509-33SG-13
(In Stock: 7413)
Diodes IncorporatedUnited States