AP1509-33SG-13 alternative parts: TL5001CPS
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Voltage Regulators - Switching SW REG CNV BUCK ASYN 150K 1.4 22V 3.3V | IC REG CTRLR BCK/BOOST/FLYBK 8SO |
Factory Lead Time: | 17 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 850.995985mg | 122.611688mg |
Operating Temperature: | -20°C~85°C TA | -20°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2006 | - |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | AP1509 | TL5001 |
Function: | Step-Down | Step-Up, Step-Down, Step-Up/Step-Down |
Number of Outputs: | 1 | 1 |
Efficiency: | 78 % | - |
Output Voltage: | 3.3V | 50V |
Output Type: | Fixed | Transistor Driver |
Max Output Current: | 2A | 3A |
Operating Supply Voltage: | 22V | 40V |
Voltage - Input (Min): | 4.5V | - |
Input Voltage-Nom: | 12V | 6V |
Min Supply Voltage: | 4.5V | - |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING CONTROLLER |
Operating Supply Current: | 5mA | - |
Output Configuration: | Positive | Positive |
Max Output Voltage: | 3.3V | 50V |
Topology: | Buck | Buck, Boost, Flyback |
Control Mode: | VOLTAGE-MODE | VOLTAGE-MODE |
Frequency - Switching: | 150kHz | 20kHz~500kHz |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 3.3V | 1V |
Nominal Output Voltage: | 3.3V | - |
Height: | 1.5mm | 2mm |
Length: | 4.95mm | 6.2mm |
Width: | 3.95mm | 5.3mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Surface Mount: | - | YES |
Output Current: | - | 20mA |
Voltage - Supply (Vcc/Vdd): | - | 3.6V~40V |
Quiescent Current: | - | 1.1mA |
Control Features: | - | Dead Time Control, Frequency Control |
Min Input Voltage: | - | 3.6V |
Max Input Voltage: | - | 40V |
Switcher Configuration: | - | SINGLE |
Max Frequency: | - | 500kHz |
Duty Cycle (Max): | - | 100% |
Thickness: | - | 1.95mm |

AP1509-33SG-13
(In Stock: 7413)
Diodes IncorporatedUnited States