AT24C08D-PUM alternative parts: BR24L08-W
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC EEPROM 8KBIT 1MHZ 8DIP | IC EEPROM 8K I2C 400KHZ 8DIP |
Factory Lead Time: | 4 Weeks | 10 Weeks |
Contact Plating: | Tin | Copper, Tin |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TC | -40°C~85°C TA |
Packaging: | Tube | Tube |
Published: | 1997 | 2012 |
JESD-609 Code: | e3 | e3/e2 |
Pbfree Code: | yes | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Voltage - Supply: | 1.7V~3.6V | 1.8V~5.5V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 2.5V |
Terminal Pitch: | 2.54mm | 2.54mm |
Base Part Number: | AT24C08 | BR24L08 |
Supply Voltage-Max (Vsup): | 3.6V | - |
Supply Voltage-Min (Vsup): | 1.7V | - |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial |
Memory Size: | 8Kb 1K x 8 | 8Kb 1K x 8 |
Operating Mode: | SYNCHRONOUS | SYNCHRONOUS |
Clock Frequency: | 1MHz | 400kHz |
Access Time: | 4.5μs | 3.5 μs |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Memory Width: | 8 | 8 |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 8 kb | 8 kb |
Serial Bus Type: | I2C | I2C |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Length: | 9.271mm | 9.3mm |
Height Seated (Max): | 5.334mm | 3.7mm |
Width: | 7.62mm | 7.62mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | TIN/TIN COPPER |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 10 |
Pin Count: | - | 8 |
Qualification Status: | - | Not Qualified |
Operating Supply Voltage: | - | 5V |
Standby Current-Max: | - | 0.000002A |
Endurance: | - | 1000000 Write/Erase Cycles |
Data Retention Time-Min: | - | 40 |
Write Protection: | - | HARDWARE |
I2C Control Byte: | - | 1010DMMR |
Lead Free: | - | Lead Free |

AT24C08D-PUM
(In Stock: 851)
Microchip TechnologyQty
Unit Price
Ext Price
1
$1.361758
$1.36
10
$1.284677
$12.85
100
$1.211960
$121.20
500
$1.143358
$571.68
1000
$1.078640
$1,078.64
Minimum: 1 Multiples: 1
Unit Price: $1.361758
Ext Price: $1.36
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools