AT24CM01-SHD-T alternative parts: AT24C02D-SSHM-T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
EEPROM Serial-I2C 1M-bit 128K x 8 3.3V/5V 8-Pin SOIC EIAJ T/R
IC EEPROM 2K I2C 1MHZ 8SOIC
Factory Lead Time:
15 Weeks
7 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TC
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
1997
1997
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
8
Voltage - Supply:
2.5V~5.5V
1.7V~3.6V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
1.8V
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
AT24CM01
AT24C02
Supply Voltage-Max (Vsup):
5.5V
3.6V
Power Supplies:
2.7/5V
-
Supply Voltage-Min (Vsup):
2.5V
1.7V
Interface:
2-Wire, I2C, Serial
2-Wire, I2C
Memory Size:
1Mb 128K x 8
2Kb 256 x 8
Nominal Supply Current:
3mA
-
Clock Frequency:
1MHz
1MHz
Access Time:
550ns
450ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
I2C
Memory Width:
8
8
Write Cycle Time - Word, Page:
5ms
5ms
Density:
1 Mb
2 kb
Standby Current-Max:
0.000001A
4e-7A
Serial Bus Type:
I2C
I2C
Endurance:
1000000 Write/Erase Cycles
1000000 Write/Erase Cycles
Write Cycle Time-Max (tWC):
5ms
5ms
Data Retention Time-Min:
40
100
Write Protection:
HARDWARE
HARDWARE
I2C Control Byte:
1010DDMR
1010DDDR
Length:
5.29mm
4.925mm
Height Seated (Max):
2.16mm
-
Width:
5.24mm
3.9mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
540.001716mg
Manufacturer Package Identifier:
-
C04-057-SN
Additional Feature:
-
ALSO COMPATIBLE WITH 2.5 V AT 1 MHZ
Qualification Status:
-
Not Qualified
Operating Mode:
-
SYNCHRONOUS
Max Supply Current:
-
1mA
Parallel/Serial:
-
SERIAL
Height:
-
1.75mm
REACH SVHC:
-
No SVHC
AT24CM01-SHD-T

AT24CM01-SHD-T

(In Stock: 4000)

Microchip Technology